Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1427M3

Description
5.25 STEEL HANDLE KIT, CHROME
Request a Quote
Description
5.25 STEEL HANDLE KIT, CHROME
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 1427M3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1427M3
Enclosures Accessories and Hardware 1427M3
5.25 STEEL HANDLE KIT, CHROME

5.25 STEEL HANDLE KIT, CHROME

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 1427M3
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2123 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details