Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories - General Accessories 1427BAILKIT1

Description
Features Designed to fit the RM_U enclosures Used as a tilt bail and / or carrying handle Requires drilling four mounting holes into the sides of the enclosure Includes all mounting hardware, instructions & drilling template 12 detent positions Side sections molded from tough black Polycarbonate - straight handle section is extruded aluminum Extruded aluminum is black anodized and pre-cut to fit all of the above enclosures Sold as a complete kit for RMU enclosures. Sold as separate pieces for general purpose use (cut to length). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Complete Kits Units shown: inch. Switch units to: mm Part No. - Use with Chassis Width - Use with Chassis Part No. 1427BAILKIT2 - 16.60 RM_U19* 1427BAILKIT3 - 8.30 RM_U08* Separate Pieces Part Number - Description 1427BAILKIT1 - Polycarbonate Bail Sides (Pair) M3265-1003 - 1 Meter Long Aluminum Extrusion
Request a Quote Datasheet
Description
Features Designed to fit the RM_U enclosures Used as a tilt bail and / or carrying handle Requires drilling four mounting holes into the sides of the enclosure Includes all mounting hardware, instructions & drilling template 12 detent positions Side sections molded from tough black Polycarbonate - straight handle section is extruded aluminum Extruded aluminum is black anodized and pre-cut to fit all of the above enclosures Sold as a complete kit for RMU enclosures. Sold as separate pieces for general purpose use (cut to length). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Complete Kits Units shown: inch. Switch units to: mm Part No. - Use with Chassis Width - Use with Chassis Part No. 1427BAILKIT2 - 16.60 RM_U19* 1427BAILKIT3 - 8.30 RM_U08* Separate Pieces Part Number - Description 1427BAILKIT1 - Polycarbonate Bail Sides (Pair) M3265-1003 - 1 Meter Long Aluminum Extrusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - General Accessories - 1427BAILKIT1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories - General Accessories
1427BAILKIT1
Small Enclosures - Handles & Accessories - General Accessories 1427BAILKIT1
Features Designed to fit the RM_U enclosures Used as a tilt bail and / or carrying handle Requires drilling four mounting holes into the sides of the enclosure Includes all mounting hardware, instructions & drilling template 12 detent positions Side sections molded from tough black Polycarbonate - straight handle section is extruded aluminum Extruded aluminum is black anodized and pre-cut to fit all of the above enclosures Sold as a complete kit for RMU enclosures. Sold as separate pieces for general purpose use (cut to length). Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Complete Kits Units shown: inch. Switch units to: mm Part No. - Use with Chassis Width - Use with Chassis Part No. 1427BAILKIT2 - 16.60 RM_U19* 1427BAILKIT3 - 8.30 RM_U08* Separate Pieces Part Number - Description 1427BAILKIT1 - Polycarbonate Bail Sides (Pair) M3265-1003 - 1 Meter Long Aluminum Extrusion

Features

  • Designed to fit the RM_U enclosures
  • Used as a tilt bail and / or carrying handle
  • Requires drilling four mounting holes into the sides of the enclosure
  • Includes all mounting hardware, instructions & drilling template
  • 12 detent positions
  • Side sections molded from tough black Polycarbonate - straight handle section is extruded aluminum
  • Extruded aluminum is black anodized and pre-cut to fit all of the above enclosures

Sold as a complete kit for RMU enclosures.
Sold as separate pieces for general purpose use (cut to length).

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Complete Kits

Units shown: inch. Switch units to: mm


Part No. - Use with Chassis Width - Use with Chassis Part No.
1427BAILKIT2 - 16.60 RM_U19*
1427BAILKIT3 - 8.30 RM_U08*

Separate Pieces


Part Number - Description
1427BAILKIT1 - Polycarbonate Bail Sides (Pair)
M3265-1003 - 1 Meter Long Aluminum Extrusion

Supplier's Site
Enclosures, Boxes, & Cases - 1427BAILKIT1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1427BAILKIT1
Enclosures, Boxes, & Cases 1427BAILKIT1
TILT BAIL SET, 7.5 BLACK PC

TILT BAIL SET, 7.5 BLACK PC

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
1427BAILKIT1
Electrical Enclosure Accessories 1427BAILKIT1
Electrical Enclosure Accessories Pair Side Bails BLK POLYCARB.

Electrical Enclosure Accessories Pair Side Bails BLK POLYCARB.

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1427BAILKIT1 1427BAILKIT1 1427BAILKIT1
Product Name Small Enclosures - Handles & Accessories - General Accessories Enclosures, Boxes, & Cases Electrical Enclosure Accessories
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411TTU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402-9H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411GU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418CA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers