Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1426Y

Description
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1426Y - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1426Y
Small Enclosures - General Purpose Metal 1426Y
Key Features: Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat. Easy to machine 0.064” thick aluminum panels front and rear. Rear panel and bottom of enclosure is vented. Front panel is satin black, rear panel matches case color. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws). Accessories Sheet Metal Screws

Key Features:

  • Top and bottom made in 20 gauge steel (for strength) and finished in beige or satin gulf blue powder coat.
  • Easy to machine 0.064” thick aluminum panels front and rear.
  • Rear panel and bottom of enclosure is vented.
  • Front panel is satin black, rear panel matches case color.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws).

Accessories

  • Sheet Metal Screws
Supplier's Site
Boxes - HM304-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel White, Off U Shaped Pieces 12.000"" L x 6.000"" W (304.80mm x 152.40mm) X 5.500"" (139.70mm)"

"Box Metal, Steel White, Off U Shaped Pieces 12.000"" L x 6.000"" W (304.80mm x 152.40mm) X 5.500"" (139.70mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1426Y - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1426Y
Enclosures, Boxes, & Cases 1426Y
BEIGE INSTRUMENT CASE 12X6X5.5

BEIGE INSTRUMENT CASE 12X6X5.5

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1426Y HM304-ND 1426Y
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 12 inch (305 mm)
Width 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBXU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418C8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers