Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories 1427C5

Description
Key Features Modern style Heavy duty extruded anodized aluminum handle. Sold singly Hardware included All sizes available with clear anodize, and most with black anodize. Refer to table below. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Clear - Black - Handle - Handle - Handle - Handle - Screw Part No. - Part No. - Profile - Mounting (Sold Individually) - (Sold Individually) - Shape - Hole Centers - Depth - Width - Thread M3299-1131 - M3299-1133 - Rectangle 1.26 1.57 0.31 M4-0.7 1427C3AL - 1427C3BK - Oval 2.16 1.14 0.63 10-32 1427C6 - 1427C6BK - Square 2.75 1.50 0.38 8-32 M3299-1231 - M3299-1233 - Rectangle 3.00 1.58 0.31 M4-0.7 M268-2 - M268-2BK - Rectangle 3.50 1.58 0.47 M5-0.8 1427C2 - 1427C2BK - Oval 4.00 1.75 0.67 10-32 1427C5 - 1427C5BK - Oval 4.00 1.34 0.87 8-32 1427C4A - 1427C4 - Rectangle 4.40 0.98 0.37 8-32 M3299-1301 - M3299-1303 - Rectangle 4.72 1.58 0.31 M4-0.7 M268-3 - M268-3BK - Rectangle 4.76 1.58 0.47 M5-0.8 1427C9 - 1427C9BK - Oval 6.00 1.75 0.63 10-32 M268-4 - - Rectangle 7.13 1.58 0.47 M5-0.8 M268-5 - Rectangle 9.25 1.58 0.47 M5-0.8
Request a Quote
Description
Key Features Modern style Heavy duty extruded anodized aluminum handle. Sold singly Hardware included All sizes available with clear anodize, and most with black anodize. Refer to table below. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Clear - Black - Handle - Handle - Handle - Handle - Screw Part No. - Part No. - Profile - Mounting (Sold Individually) - (Sold Individually) - Shape - Hole Centers - Depth - Width - Thread M3299-1131 - M3299-1133 - Rectangle 1.26 1.57 0.31 M4-0.7 1427C3AL - 1427C3BK - Oval 2.16 1.14 0.63 10-32 1427C6 - 1427C6BK - Square 2.75 1.50 0.38 8-32 M3299-1231 - M3299-1233 - Rectangle 3.00 1.58 0.31 M4-0.7 M268-2 - M268-2BK - Rectangle 3.50 1.58 0.47 M5-0.8 1427C2 - 1427C2BK - Oval 4.00 1.75 0.67 10-32 1427C5 - 1427C5BK - Oval 4.00 1.34 0.87 8-32 1427C4A - 1427C4 - Rectangle 4.40 0.98 0.37 8-32 M3299-1301 - M3299-1303 - Rectangle 4.72 1.58 0.31 M4-0.7 M268-3 - M268-3BK - Rectangle 4.76 1.58 0.47 M5-0.8 1427C9 - 1427C9BK - Oval 6.00 1.75 0.63 10-32 M268-4 - - Rectangle 7.13 1.58 0.47 M5-0.8 M268-5 - Rectangle 9.25 1.58 0.47 M5-0.8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - 1427C5 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories
1427C5
Small Enclosures - Handles & Accessories 1427C5
Key Features Modern style Heavy duty extruded anodized aluminum handle. Sold singly Hardware included All sizes available with clear anodize, and most with black anodize. Refer to table below. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Clear - Black - Handle - Handle - Handle - Handle - Screw Part No. - Part No. - Profile - Mounting (Sold Individually) - (Sold Individually) - Shape - Hole Centers - Depth - Width - Thread M3299-1131 - M3299-1133 - Rectangle 1.26 1.57 0.31 M4-0.7 1427C3AL - 1427C3BK - Oval 2.16 1.14 0.63 10-32 1427C6 - 1427C6BK - Square 2.75 1.50 0.38 8-32 M3299-1231 - M3299-1233 - Rectangle 3.00 1.58 0.31 M4-0.7 M268-2 - M268-2BK - Rectangle 3.50 1.58 0.47 M5-0.8 1427C2 - 1427C2BK - Oval 4.00 1.75 0.67 10-32 1427C5 - 1427C5BK - Oval 4.00 1.34 0.87 8-32 1427C4A - 1427C4 - Rectangle 4.40 0.98 0.37 8-32 M3299-1301 - M3299-1303 - Rectangle 4.72 1.58 0.31 M4-0.7 M268-3 - M268-3BK - Rectangle 4.76 1.58 0.47 M5-0.8 1427C9 - 1427C9BK - Oval 6.00 1.75 0.63 10-32 M268-4 - - Rectangle 7.13 1.58 0.47 M5-0.8 M268-5 - Rectangle 9.25 1.58 0.47 M5-0.8

Key Features

  • Modern style
  • Heavy duty extruded anodized aluminum handle.
  • Sold singly
  • Hardware included
  • All sizes available with clear anodize, and most with black anodize. Refer to table below.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Clear - Black - Handle - Handle - Handle - Handle - Screw
Part No. - Part No. - Profile - Mounting
(Sold Individually) - (Sold Individually) - Shape - Hole Centers - Depth - Width - Thread
M3299-1131 - M3299-1133 - Rectangle 1.26 1.57 0.31 M4-0.7
1427C3AL - 1427C3BK - Oval 2.16 1.14 0.63 10-32
1427C6 - 1427C6BK - Square 2.75 1.50 0.38 8-32
M3299-1231 - M3299-1233 - Rectangle 3.00 1.58 0.31 M4-0.7
M268-2 - M268-2BK - Rectangle 3.50 1.58 0.47 M5-0.8
1427C2 - 1427C2BK - Oval 4.00 1.75 0.67 10-32
1427C5 - 1427C5BK - Oval 4.00 1.34 0.87 8-32
1427C4A - 1427C4 - Rectangle 4.40 0.98 0.37 8-32
M3299-1301 - M3299-1303 - Rectangle 4.72 1.58 0.31 M4-0.7
M268-3 - M268-3BK - Rectangle 4.76 1.58 0.47 M5-0.8
1427C9 - 1427C9BK - Oval 6.00 1.75 0.63 10-32
M268-4 - - Rectangle 7.13 1.58 0.47 M5-0.8
M268-5 - Rectangle 9.25 1.58 0.47 M5-0.8

Supplier's Site
Enclosures, Boxes, & Cases - 1427C5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1427C5
Enclosures, Boxes, & Cases 1427C5
4.0 OVAL HANDLE KIT, ALUMINUM

4.0 OVAL HANDLE KIT, ALUMINUM

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1427C5 1427C5
Product Name Small Enclosures - Handles & Accessories Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Length 1.3 inch (33.02 mm)
Width 4.2 inch (107 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414A4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1415F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 1214 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.93 mm)
Width 3.78 inch (96.01 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHRO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 16 inch (406 mm)
View Details
4 suppliers