NBK America LLC Datasheets for Screws

A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.


Screws: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PEEK is thermoplastic super engineering plastic superior in physical and chemical...
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PPS is excellent in heat resistance and chemical resistance and continuously...
It has excellent chemical resistance compared to metal screws. It can be installed/removed without the use of tools. The properties and precautions of plastic screws⇒Plastic Screws
PEEK is a thermoplastic super - engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid,...
PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid,...
PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric...
PFA is a plastic with excellent heat resistance, electrical properties, chemical resistance, and abrasion resistance. Most chemicals cannot penetrate PFA. It has excellent non-adhesive and lubrication properties. It also has...
PP plastic has excellent resistance to chemicals such as strong acids and organic solvents. It is used as a replacement for vinyl chloride type plastic screws. The properties and precautions...
PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS. It has high strength, high rigidity,...
PTFE (Teflon)is a plastic with excellent heat resistance, electrical properties, chemical resistance, and abrasion resistance. Most chemicals cannot penetrate it. It has high incombustibility that meets V-0 of UL 94.
These products have excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine. They can be used in atmospheres in...

<< Prev Next >>