NBK America LLCPlastic screw - Hex Socket Low Head Bolt - PPSSPS-M3-8-LC
Description
Hex socket head cap screw with low head.
For space-saving of equipment/device and applications with a limited top space.
PPS is excellent in heat resistance and chemical resistance and continuously used at 200°C. No fat or organic solvent cannot dissolve PPS at 200℃ or below.
High strength, high rigidity and high temperature strength is retained.
It is highly frame-resistant satisfying V-0 of the UL standard 94.
Plastic screw properties and precautions for use ⇒Plastic Screws
NBK America LLC
Done
Datasheet
Description
Hex socket head cap screw with low head.
For space-saving of equipment/device and applications with a limited top space.
PPS is excellent in heat resistance and chemical resistance and continuously used at 200°C. No fat or organic solvent cannot dissolve PPS at 200℃ or below.
High strength, high rigidity and high temperature strength is retained.
It is highly frame-resistant satisfying V-0 of the UL standard 94.
Plastic screw properties and precautions for use ⇒Plastic Screws
Hex socket head cap screw with low head.
For space-saving of equipment/device and applications with a limited top space.
PPS is excellent in heat resistance and chemical resistance and continuously used at 200°C. No fat or organic solvent cannot dissolve PPS at 200℃ or below.
High strength, high rigidity and high temperature strength is retained.
It is highly frame-resistant satisfying V-0 of the UL standard 94.
Plastic screw properties and precautions for use ⇒Plastic Screws
Hex socket head cap screw with low head.
For space-saving of equipment/device and applications with a limited top space.
PPS is excellent in heat resistance and chemical resistance and continuously used at 200°C. No fat or organic solvent cannot dissolve PPS at 200℃ or below.
High strength, high rigidity and high temperature strength is retained.
It is highly frame-resistant satisfying V-0 of the UL standard 94.
Plastic screw properties and precautions for use ⇒Plastic Screws