NBK America LLC Plastic screw - Hex Socket Low Head Bolt - PEEK SPE-M5-25-LC

Description
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PEEK is thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It resists almost all chemicals other than concentrated sulfuric acid, concentrated nitric acid and concentrated hydrofluoric acid. It is highly heat-resistant and water-proofed and high temperature strength is retained. Features outstanding friction, shock, and fatigue resistance. It is highly frame-resistant satisfying V-0 of the UL standard 94. Plastic screw properties and precautions for use ⇒Plastic Screws
Datasheet
Description
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PEEK is thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It resists almost all chemicals other than concentrated sulfuric acid, concentrated nitric acid and concentrated hydrofluoric acid. It is highly heat-resistant and water-proofed and high temperature strength is retained. Features outstanding friction, shock, and fatigue resistance. It is highly frame-resistant satisfying V-0 of the UL standard 94. Plastic screw properties and precautions for use ⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic screw - Hex Socket Low Head Bolt - PEEK - SPE-M5-25-LC - NBK America LLC
King of Prussia, PA, USA
Plastic screw - Hex Socket Low Head Bolt - PEEK
SPE-M5-25-LC
Plastic screw - Hex Socket Low Head Bolt - PEEK SPE-M5-25-LC
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PEEK is thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It resists almost all chemicals other than concentrated sulfuric acid, concentrated nitric acid and concentrated hydrofluoric acid. It is highly heat-resistant and water-proofed and high temperature strength is retained. Features outstanding friction, shock, and fatigue resistance. It is highly frame-resistant satisfying V-0 of the UL standard 94. Plastic screw properties and precautions for use ⇒Plastic Screws
  • Hex socket head cap screw with low head.
  • For space-saving of equipment/device and applications with a limited top space.
  • PEEK is thermoplastic super engineering plastic superior in physical and chemical properties.
  • Excellent chemical resistance. It resists almost all chemicals other than concentrated sulfuric acid, concentrated nitric acid and concentrated hydrofluoric acid.
  • It is highly heat-resistant and water-proofed and high temperature strength is retained.
  • Features outstanding friction, shock, and fatigue resistance.
  • It is highly frame-resistant satisfying V-0 of the UL standard 94.
  • Plastic screw properties and precautions for use ⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPE-M5-25-LC
Product Name Plastic screw - Hex Socket Low Head Bolt - PEEK
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M6 x 16mm Long - 25062 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6299 inch (16 mm)
View Details
2 suppliers
Machine Screws - 2539496 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Philips / Frearson; Cross
View Details
Regular Type A - T103B - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 7/8"
View Details