NBK America LLC Datasheets for Screws

A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.


Screws: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
Made of high strength stainless steel (Strength class 8.8). The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum...
The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash...

<< Prev