NBK America LLC Datasheets for Screws

A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.


Screws: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
A nickel-copper alloy with resistance to fluorine gas and hydrofluoric acid. Excellent strength compared to pure nickel or copper. Excellent stress corrosion cracking resistance due to chlorine ions. Cleanroom wash...
Coating with good cost performance. Excellent lubricating ability and suitable for seizing prevention of screws.
Corrosion resistant alloy steel MAT21 hex socket head cap screws. MAT21 demonstrates excellent corrosion resistance in both oxidizing and reducing environments. ⇒The Properties of Screws Made of Special Materials In...
Excellent chemical resistance. The coating has excellent lubricating ability and is suitable for prevention of seizing.
Excellent corrosion resistance and abrasion resistance. The coating has excellent lubricating ability and is intended to prevent seizing of screws.
Excellent corrosion resistance, chemical resistance, and abrasion resistance. Due to low outgas, screws can be used under vacuum environments. The coating has excellent lubricating ability and is suitable for prevention...
Excellent corrosion resistance, oxidation resistance, electroconductivity, and thermal conductivity. The coating has excellent lubricating ability and is suitable for prevention of seizing. Unlike standard gold plating, there is no surface...
Full thread socket head cap screws.
Hex socket head cap screws with small head diameter. Able to reduce the spot facing diameters compared to standard hex socket head cap screws. Inch screw type. Install and remove...
High strength stainless steel hex socket head cap screw with integrated washer. Bolt tensile strength is 1000 N/mm2, 0.2% proof load 800 N/mm2. A plain washer of hardness 300 HV...
M1 - M2.5. Miniature screws for precision instruments.
Non-Magnetic. Excellent fatigue resistance, corrosion resistance, and abrasion resistance.
Pure nickel screws contain Ni 99.0% or more. Excellent corrosion resistance against alkaline liquids such as sodium hydroxide, high purity halogen gas and non-oxidizing acids.
Socket head cap screws with fine pitch thread. The effective diameter is larger and fatigue strength is better than coarse threads. The thread pitch is small and the number of...
Socket head cap screws with inch thread. ANSI B18.3 compliance. Install and remove by using SKH(INCH) Specialty Key.SKH(INCH)
Socket head cap screws with small head diameters. Able to reduce the spot facing diameters compared to standard socket head cap screws.
SUSXM7 hex socket head cap screw. Cleanroom wash/cleanroom packing provided. ⇒Cleanroom Wash / Cleanroom Packing Service For parts embedded in FPD production devices, semiconductor manufacturing devices, medical equipment, or food...
The stainless black surface treatment develops a passive membrane on the stainless steel surface up to 200 times of normal to produce a deep black finish. Excellent corrosion resistance. 8...

<< Prev Next >>