NBK America LLC Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| A socket that can remove hex head screws/bolts and hex nuts with crushed or stripped corners that cannot be removed by ordinary tools. The spiral edges inside the socket firmly... | |
| Cross recessed head cap screws with extra low profile. For space-saving of equipment/devices and applications with limited overhead space. QuaStix *1 is used for the cross recess. By using a... | |
| Hexalobular socket *1 head cap screw with extra low profile. All head heights are 1 mm (0.04 in) or less. For space-saving of equipment/devices and applications with limited overhead space. | |
| Hexalobular socket*1 head cap screws with ultra-thin head. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes*1 are designed to withstand high tightening torque. ⇒Features of... | |
| It is a hex socket button head cap bolt with wide seat, unlikely to loosen. Excellent corrosion resistance compared to SFB (ferrosoferric oxide film). For applications that require both high... | |
| Slotted pan head screws made of silicon carbide. Heat resistance and chemical resistance are excellent. | |
| Socket button head cap screws with wide bearing surface and are resistant to looseness. Intended for reducing the size of devices and applications with limited overhead space. | |
| Socket head cap screws have low head heights. Intended for reducing the size of devices and applications with limited overhead space. Also, SVLS Socket Head Cap Screws with Low Profile... | |
| Socket head cap screws with low profile made of SUS316L. Intended for reducing the size of devices and applications with limited overhead space. Compared to SUS304, SUS316L has excellent hydrogen... | |
| Socket head cap screws with small head diameters. Able to reduce the spot facing diameters compared to standard socket head cap screws. | |
| Stainless steel hexalobular socket*1 head cap screw with extreme low profile and nylon patch. The friction of the nylon adhered to the thread suppresses the return rotation of the thread. | |
|
Hex Socket Low Profile Cap Screws (SUSXM7 / Cleanroom Washing/Cleanroom Packing) -- SLHS-M2.5-10-UCL
|
SUSXM7 hex socket head cap screw with low profile. For space-saving of equipment/devices and applications with limited overhead space. Cleanroom wash/cleanroom packing provided. ⇒Cleanroom Wash / Cleanroom Packing Service For... |
| The friction of the nylon adhered to the thread suppresses the return rotation of the thread. Even if the tightening force is lost, the return rotation is suppressed, preventing the... | |
| When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping... |
| << Prev | Next >> |