NBK America LLC Plastic Screw - Socket Head Cap Screws - Full Thread - PEEK SPE-M6-80-C-FT

Description
PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws have excellent heat resistance, water resistance, and high heat resistance strength. These screws have excellent abrasion, shock, and fatigue resistance. They have high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet
Description
PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws have excellent heat resistance, water resistance, and high heat resistance strength. These screws have excellent abrasion, shock, and fatigue resistance. They have high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screw - Socket Head Cap Screws - Full Thread - PEEK - SPE-M6-80-C-FT - NBK America LLC
King of Prussia, PA, USA
Plastic Screw - Socket Head Cap Screws - Full Thread - PEEK
SPE-M6-80-C-FT
Plastic Screw - Socket Head Cap Screws - Full Thread - PEEK SPE-M6-80-C-FT
PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws have excellent heat resistance, water resistance, and high heat resistance strength. These screws have excellent abrasion, shock, and fatigue resistance. They have high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
  • PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties.
  • These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid.
  • These screws have excellent heat resistance, water resistance, and high heat resistance strength.
  • These screws have excellent abrasion, shock, and fatigue resistance.
  • They have high incombustibility that meets V-0 of UL 94.
  • The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPE-M6-80-C-FT
Product Name Plastic Screw - Socket Head Cap Screws - Full Thread - PEEK
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS M3 x 30mm Long - 25035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.18 inch (30 mm)
View Details
2 suppliers
PS10 Flush-Mounted Screw - Unified - PS10-632-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Screw - 4017A4/316L12150109 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
 - SC1553WB100BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details