NBK America LLC Datasheets for Screws

A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.


Screws: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
Conductive PEEK hex socket head cap screw. For applications of preventing electrostatic charge due to contact and friction. Mechanical property, chemical resistance, heat resistance, waterproof, friction resistance, shock resistance and...
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PEEK is thermoplastic super engineering plastic superior in physical and chemical...
Hex socket head cap screws made of PEEK containing glass fiber for increased strength. The tensile strength of the material is approximately 1.7 times that of ordinary PEEK. PEEK is...
Inch screw type. PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid,...
Miniature screws for precision devices. PEEK is thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It resists almost all chemicals other than concentrated sulfuric acid,...
PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature*1(min./m ax.): -40/115°C PC has low water absorbency and excellent weather resistance. The properties and precautions of plastic...
PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature*2 (min./max.):-40/115° C PC has low water absorbency and excellent weather resistance. The properties and precautions of plastic...
PEEK is a thermoplastic super - engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid,...
PEEK is a thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It remains almost unaffected by chemicals other than concentrated sulfuric acid, concentrated nitric acid,...
PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric...
VESPEL SCP-5000 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties. Properties of VESPEL SCP-5000⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness...
VESPEL SP-1 is a non-thermoplastic super-engineering plastic with excellent physical and chemical properties. Properties of VESPEL SP-1⇒DuPont™ VESPEL® Screws for Extreme Heat Properties of VESPEL® by DuPont™ Resistance And Cleanliness...

<< Prev Next >>