SPVC-5-W-IV -- PLASTIC SCREW - CROSS RECESSED PAN HEAD MACHINE SCREWS - PPS
NBK America LLCPlastic Screw - Cross Recessed Pan Head Machine Screws - PPSSPVC-5-W-IV
Description
These products have excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine.
They can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used.
Max. Operating Temperature*1 (min./max.):-10/35 deg C
Two colors, ivory and gray, are available. IV----Ivory GR----Gray
The properties and precautions of plastic screws⇒Plastic Screws
NBK America LLC
Done
Datasheet
Description
These products have excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine.
They can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used.
Max. Operating Temperature*1 (min./max.):-10/35 deg C
Two colors, ivory and gray, are available. IV----Ivory GR----Gray
The properties and precautions of plastic screws⇒Plastic Screws
Plastic Screw - Cross Recessed Pan Head Machine Screws - PPS
SPVC-5-W-IV
Plastic Screw - Cross Recessed Pan Head Machine Screws - PPS
SPVC-5-W-IV
These products have excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine.
They can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used.
Max. Operating Temperature*1 (min./max.):-10/35 deg C
Two colors, ivory and gray, are available. IV----Ivory GR----Gray
The properties and precautions of plastic screws⇒Plastic Screws
These products have excellent chemical resistance against strong acids and organic solvents as well as halogen compounds such as hydrogen sulfide and bromine.
They can be used in atmospheres in which metal and PVC (polyvinyl chloride)cannot be used.
Max. Operating Temperature*1 (min./max.):-10/35 deg C
Two colors, ivory and gray, are available.
IV----Ivory
GR----Gray
The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site
Datasheet
Technical Specifications
NBK America LLC
Product Category
Screws
Product Number
SPVC-5-W-IV
Product Name
Plastic Screw - Cross Recessed Pan Head Machine Screws - PPS