NBK America LLC Plastic Screw - Socket Head Cap Screws - PPS SPS-M6-30-C

Description
PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS. It has high strength, high rigidity, and high heat resistance strength. It has high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet
Description
PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS. It has high strength, high rigidity, and high heat resistance strength. It has high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screw - Socket Head Cap Screws - PPS - SPS-M6-30-C - NBK America LLC
King of Prussia, PA, USA
Plastic Screw - Socket Head Cap Screws - PPS
SPS-M6-30-C
Plastic Screw - Socket Head Cap Screws - PPS SPS-M6-30-C
PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS. It has high strength, high rigidity, and high heat resistance strength. It has high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
  • PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS.
  • It has high strength, high rigidity, and high heat resistance strength.
  • It has high incombustibility that meets V-0 of UL 94.
  • The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPS-M6-30-C
Product Name Plastic Screw - Socket Head Cap Screws - PPS
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41848 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
1/4-20 Setscrew, 1 in. Long, Qty 25 - SS25S100 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details