NBK America LLC Plastic Screws - Hex Socket Head Cap Screws - PEEK SPE-M8-12-C

Description
PEEK is a thermoplastic super - engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws have excellent heat resistance, water resistance, and high heat resistance strength. These screws have excellent abrasion, shock, and fatigue resistance. They have high incombustibility that meets V - 0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet
Description
PEEK is a thermoplastic super - engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws have excellent heat resistance, water resistance, and high heat resistance strength. These screws have excellent abrasion, shock, and fatigue resistance. They have high incombustibility that meets V - 0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screws - Hex Socket Head Cap Screws - PEEK - SPE-M8-12-C - NBK America LLC
King of Prussia, PA, USA
Plastic Screws - Hex Socket Head Cap Screws - PEEK
SPE-M8-12-C
Plastic Screws - Hex Socket Head Cap Screws - PEEK SPE-M8-12-C
PEEK is a thermoplastic super - engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws have excellent heat resistance, water resistance, and high heat resistance strength. These screws have excellent abrasion, shock, and fatigue resistance. They have high incombustibility that meets V - 0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
  • PEEK is a thermoplastic super - engineering plastic with excellent physical and chemical properties.
  • These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid.
  • These screws have excellent heat resistance, water resistance, and high heat resistance strength.
  • These screws have excellent abrasion, shock, and fatigue resistance.
  • They have high incombustibility that meets V - 0 of UL 94.
  • The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPE-M8-12-C
Product Name Plastic Screws - Hex Socket Head Cap Screws - PEEK
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details
Knurled Thumb Screws - 41883 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
3 mm Hex Key for M6 Setscrew, Qty 10 - HK030 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Metric M6
View Details