NBK America LLC Plastic Screws - Hex Socket Head Cap Screws - PEEK SPE-M4-8-C

Description
PEEK is a thermoplastic super - engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws have excellent heat resistance, water resistance, and high heat resistance strength. These screws have excellent abrasion, shock, and fatigue resistance. They have high incombustibility that meets V - 0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
Description
PEEK is a thermoplastic super - engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws have excellent heat resistance, water resistance, and high heat resistance strength. These screws have excellent abrasion, shock, and fatigue resistance. They have high incombustibility that meets V - 0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet
Datasheet Summary
Powered by GS/AI

The SPE-M4-8-C is a hex socket head cap screw made from PEEK (Polyether Ether Ketone), a thermoplastic known for its superior physical and chemical properties. This screw exhibits excellent chemical resistance, remaining largely unaffected by most chemicals except concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid. It also offers high heat resistance, with a maximum operating temperature of 260¬8C, and demonstrates strong water resistance, abrasion resistance, shock resistance, and fatigue resistance. The screw meets the V-0 rating of UL 94 for incombustibility, making it suitable for applications in environments where fire safety is a concern. Recommended applications include use in FPD production equipment, semiconductor devices, printed circuit board etching devices, chemical plants, and various electrical and electronic equipment. It is advised to use these screws with nuts due to manufacturing-related pitch differences.

Datasheet Summary
Powered by GS/AI

The SPE-M4-8-C is a hex socket head cap screw made from PEEK (Polyether Ether Ketone), a thermoplastic known for its superior physical and chemical properties. This screw exhibits excellent chemical resistance, remaining largely unaffected by most chemicals except concentrated sulfuric acid, concentrated nitric acid, and concentrated hydrofluoric acid. It also offers high heat resistance, with a maximum operating temperature of 260¬8C, and demonstrates strong water resistance, abrasion resistance, shock resistance, and fatigue resistance. The screw meets the V-0 rating of UL 94 for incombustibility, making it suitable for applications in environments where fire safety is a concern. Recommended applications include use in FPD production equipment, semiconductor devices, printed circuit board etching devices, chemical plants, and various electrical and electronic equipment. It is advised to use these screws with nuts due to manufacturing-related pitch differences.

Suppliers

Company
Product
Description
Supplier Links
Plastic Screws - Hex Socket Head Cap Screws - PEEK - SPE-M4-8-C - NBK America LLC
King of Prussia, PA, USA
Plastic Screws - Hex Socket Head Cap Screws - PEEK
SPE-M4-8-C
Plastic Screws - Hex Socket Head Cap Screws - PEEK SPE-M4-8-C
PEEK is a thermoplastic super - engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws have excellent heat resistance, water resistance, and high heat resistance strength. These screws have excellent abrasion, shock, and fatigue resistance. They have high incombustibility that meets V - 0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
  • PEEK is a thermoplastic super - engineering plastic with excellent physical and chemical properties.
  • These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid.
  • These screws have excellent heat resistance, water resistance, and high heat resistance strength.
  • These screws have excellent abrasion, shock, and fatigue resistance.
  • They have high incombustibility that meets V - 0 of UL 94.
  • The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPE-M4-8-C
Product Name Plastic Screws - Hex Socket Head Cap Screws - PEEK
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - HM1439-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
2 suppliers
#0-80 Fillister Head Machine Screw, 0.5
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
Pan Head Screw - 9357 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details