SPS-M8-20-C -- PLASTIC SCREW - SOCKET HEAD CAP SCREWS - PPS
NBK America LLCPlastic Screw - Socket Head Cap Screws - PPSSPS-M8-20-C
Description
PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS.
It has high strength, high rigidity, and high heat resistance strength.
It has high incombustibility that meets V-0 of UL 94.
The properties and precautions of plastic screws⇒Plastic Screws
NBK America LLC
Done
Datasheet
Description
PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS.
It has high strength, high rigidity, and high heat resistance strength.
It has high incombustibility that meets V-0 of UL 94.
The properties and precautions of plastic screws⇒Plastic Screws
Plastic Screw - Socket Head Cap Screws - PPS
SPS-M8-20-C
Plastic Screw - Socket Head Cap Screws - PPS
SPS-M8-20-C
PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS.
It has high strength, high rigidity, and high heat resistance strength.
It has high incombustibility that meets V-0 of UL 94.
The properties and precautions of plastic screws⇒Plastic Screws
PPS has excellent heat resistance and chemical resistance and continuous duty temperature of 200°C. Under 200°C, no oils, fats, or organic solvents dissolve PPS.
It has high strength, high rigidity, and high heat resistance strength.
It has high incombustibility that meets V-0 of UL 94.
The properties and precautions of plastic screws⇒Plastic Screws