NBK America LLC Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| All head heights are 1.5mm or less. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes*1 are designed to withstand high tightening torque. ⇒Features of the... | |
| For workpiece positioning and stopper applications. Pad is made of polyurethane. The material has excellent water resistance and has low risk of hydrolysis in humid environments. Urethane absorbs impacts. All... | |
| Full thread socket head cap screws with special low Profile. The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications... | |
| Socket head cap screws with small head diameters. Able to reduce the spot facing diameters compared to standard socket head cap screws. | |
| Socket head cap screws with special low profile made of pure titanium. The head height for all screws is 1.5 mm or less. Specific gravity is approximately 60% of stainless... | |
| Socket head cap screws with special low profile made of stainless steel. The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices... | |
| Socket head cap screws with special low profiles and small head diameters. This makes it possible to reduce the spot facing diameter compared to standard socket head cap screws with... | |
|
Hex Socket Head Cap Screws with Special Low Profile (Stainless Steel / Nylon Patch) -- SSHS-M2-4-ALK
Hex Socket Head Cap Screws with Special Low Profile (Stainless Steel / Nylon Patch) -- SSHS-M2-5-ALK
Hex Socket Head Cap Screws with Special Low Profile (Stainless Steel / Nylon Patch) -- SSHS-M2-6-ALK
Hex Socket Head Cap Screws with Special Low Profile (Stainless Steel / Nylon Patch) -- SSHS-M2-8-ALK
Hex Socket Head Cap Screws with Special Low Profile (Stainless Steel / Nylon Patch) -- SSHS-M3-4-ALK
Hex Socket Head Cap Screws with Special Low Profile (Stainless Steel / Nylon Patch) -- SSHS-M3-5-ALK
Hex Socket Head Cap Screws with Special Low Profile (Stainless Steel / Nylon Patch) -- SSHS-M3-6-ALK
Hex Socket Head Cap Screws with Special Low Profile (Stainless Steel / Nylon Patch) -- SSHS-M3-8-ALK
Hex Socket Head Cap Screws with Special Low Profile (Stainless Steel / Nylon Patch) -- SSHS-M4-5-ALK
Hex Socket Head Cap Screws with Special Low Profile (Stainless Steel / Nylon Patch) -- SSHS-M4-6-ALK
Hex Socket Head Cap Screws with Special Low Profile (Stainless Steel / Nylon Patch) -- SSHS-M4-8-ALK
Hex Socket Head Cap Screws with Special Low Profile (Stainless Steel / Nylon Patch) -- SSHS-M5-6-ALK
Hex Socket Head Cap Screws with Special Low Profile (Stainless Steel / Nylon Patch) -- SSHS-M5-8-ALK
Hex Socket Head Cap Screws with Special Low Profile (Stainless Steel / Nylon Patch) -- SSHS-M6-6-ALK
|
Stainless steel hex socket head cap screw with special low profile and nylon patch. The friction of the nylon adhered to the thread suppresses the return rotation of the thread. |
| SUSXM7 hex socket head cap screw with special low profile. All head heights are 1.5 mm or less. For space-saving of equipment/devices and applications with limited overhead space. Cleanroom wash/cleanroom... | |
| The friction of the nylon adhered to the thread suppresses the return rotation of the thread. Even if the tightening force is lost, the return rotation is suppressed, preventing the... | |
| The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space. Also, SVSHS Socket Head Cap Screws... | |
| The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Flat head screw type whose head does not... | |
| The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Socket head cap screws have low head heights. | |
| The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. The flat head does not protrude after tightening. | |
| These stainless steel hex socket head cap screws with special low profile are for fixing thin plates. Because SSHS-UC has relief in the under-head area, it is suitable for fixing... |
| << Prev | Next >> |