NBK America LLC Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| Made of high strength stainless steel (Strength class 8.8). The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum... | |
| Made of SUS316L. Excellent corrosion resistance. The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Cleanroom wash... | |
| The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. All head heights are 1.5 mm or less. | |
| The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Chemical polishing and brightening processing improve the quality... | |
| The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash... | |
| The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Flat washers and spring washers are captive, therefore... | |
| The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Hardening the screw surface prevents screw seizing /... | |
| The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Hex socket head cap screw with ventilation hole... | |
| The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Inch thread type. The ventilation hole is machined... | |
| The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Silver plating. Excellent lubrication and electroconductivity. For the... | |
| The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Socket head cap screws have low head heights. | |
| The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. The head height of all screws is 1.5... | |
| The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. The MoS2 particles shot by shot blast increase... | |
| The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. These are high-strength hex socket head cap screws... | |
| Washer integrated hex socket head cap screws high strength stainless steel SNSQLG ventilation hole type. Easier discharge of gas accumulated at the bottom of screw holes from the ventilation hole... |
| << Prev | Next >> |