NBK America LLC Plastic Screw - Hex Head Screws - PEEK SPE-M6-40-H

Description
PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws have excellent heat resistance, water resistance, and high heat resistance strength. These screws have excellent abrasion, shock, and fatigue resistance. They have high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet
Description
PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws have excellent heat resistance, water resistance, and high heat resistance strength. These screws have excellent abrasion, shock, and fatigue resistance. They have high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Screw - Hex Head Screws - PEEK - SPE-M6-40-H - NBK America LLC
King of Prussia, PA, USA
Plastic Screw - Hex Head Screws - PEEK
SPE-M6-40-H
Plastic Screw - Hex Head Screws - PEEK SPE-M6-40-H
PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties. These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid. These screws have excellent heat resistance, water resistance, and high heat resistance strength. These screws have excellent abrasion, shock, and fatigue resistance. They have high incombustibility that meets V-0 of UL 94. The properties and precautions of plastic screws⇒Plastic Screws
  • PEEK is a thermoplastic super-engineering plastic with excellent physical and chemical properties.
  • These screws have excellent chemical resistance. They are mostly unaffected by chemicals excluding concentrate sulfuric acid, concentrate nitric acid, and concentrate hydrofluoric acid.
  • These screws have excellent heat resistance, water resistance, and high heat resistance strength.
  • These screws have excellent abrasion, shock, and fatigue resistance.
  • They have high incombustibility that meets V-0 of UL 94.
  • The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPE-M6-40-H
Product Name Plastic Screw - Hex Head Screws - PEEK
Head Type Hexagon Head
Unlock Full Specs
to access all available technical data

Similar Products

M2 x 0.4 Cap Screw, 5 mm Long, Qty 50 - SH2MS05 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details
Adjustable Type D - T199 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Other Size Specs 1-3/16
View Details
Socket Pin Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Socket Screws - 1247366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives Hex
View Details