NBK America LLC Plastic screw - Hex Socket Low Head Bolt - PPS SPS-M4-8-LC

Description
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PPS is excellent in heat resistance and chemical resistance and continuously used at 200°C. No fat or organic solvent cannot dissolve PPS at 200℃ or below. High strength, high rigidity and high temperature strength is retained. It is highly frame-resistant satisfying V-0 of the UL standard 94. Plastic screw properties and precautions for use ⇒Plastic Screws
Datasheet
Description
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PPS is excellent in heat resistance and chemical resistance and continuously used at 200°C. No fat or organic solvent cannot dissolve PPS at 200℃ or below. High strength, high rigidity and high temperature strength is retained. It is highly frame-resistant satisfying V-0 of the UL standard 94. Plastic screw properties and precautions for use ⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic screw - Hex Socket Low Head Bolt - PPS - SPS-M4-8-LC - NBK America LLC
King of Prussia, PA, USA
Plastic screw - Hex Socket Low Head Bolt - PPS
SPS-M4-8-LC
Plastic screw - Hex Socket Low Head Bolt - PPS SPS-M4-8-LC
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PPS is excellent in heat resistance and chemical resistance and continuously used at 200°C. No fat or organic solvent cannot dissolve PPS at 200℃ or below. High strength, high rigidity and high temperature strength is retained. It is highly frame-resistant satisfying V-0 of the UL standard 94. Plastic screw properties and precautions for use ⇒Plastic Screws
  • Hex socket head cap screw with low head.
  • For space-saving of equipment/device and applications with a limited top space.
  • PPS is excellent in heat resistance and chemical resistance and continuously used at 200°C. No fat or organic solvent cannot dissolve PPS at 200℃ or below.
  • High strength, high rigidity and high temperature strength is retained.
  • It is highly frame-resistant satisfying V-0 of the UL standard 94.
  • Plastic screw properties and precautions for use ⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPS-M4-8-LC
Product Name Plastic screw - Hex Socket Low Head Bolt - PPS
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data