OMEGA Engineering, Inc. Programmable Stepper Drive Si3540

Description
The Si3540 is a programmable step motor drive/indexer packaged in a rugged steel and aluminum enclosure. Integral power supply, heat sink, mounting brackets, switch covers and connectors are included with each Si3540. The Si3540 comes with all operating software necessary to create a complete step motor-based motion control solution. The Si3540 includes Applied Motion Products' Windows-based Si Programmer software application for quick set up and ease of use. Si Programmer is ideal for stand-alone operation. For users with software development expertise, the Si3540 can also be used with Applied Motion's Si Command Language (SCL). SCL allows for control of an Si drive, like the Si3540, via serial commands sent from a host device such as a PC or PLC. This permits the user to perform a variety of motion, I/O, and system status tasks via a host serial device. Multiple axis applications can be handled with the SiNet Hub Programmer software, which gives you the ability to control up to 4 "Si" or "i" drives, stepper and servo, from just one SiNet Hub 444. Not only can you sequence up to four motors, but a SiNet Hub 444 also has access to the inputs and outputs of all the drives connected to it, providing your program with up to 32 inputs and 12 outputs. In addition, the Hub 444 provides 4 digital inputs and 4 digital outputs of its own. You can also use Applied Motion's MMI-01 to interface the drives with the machine operator. Factory set to operate at 110 VAC input, the Si3540 can be set by the user to operate at 220 VAC input by a simple switch selection. Pluggable screw terminal blocks are provided for the I/O, motor, and AC power input. Mating connectors, programming cable with computer interface connector, as well as all operating software are provided with each Si3540 drive. The Si3540 is both CE and TUV compliant.
Description
The Si3540 is a programmable step motor drive/indexer packaged in a rugged steel and aluminum enclosure. Integral power supply, heat sink, mounting brackets, switch covers and connectors are included with each Si3540. The Si3540 comes with all operating software necessary to create a complete step motor-based motion control solution. The Si3540 includes Applied Motion Products' Windows-based Si Programmer software application for quick set up and ease of use. Si Programmer is ideal for stand-alone operation. For users with software development expertise, the Si3540 can also be used with Applied Motion's Si Command Language (SCL). SCL allows for control of an Si drive, like the Si3540, via serial commands sent from a host device such as a PC or PLC. This permits the user to perform a variety of motion, I/O, and system status tasks via a host serial device. Multiple axis applications can be handled with the SiNet Hub Programmer software, which gives you the ability to control up to 4 "Si" or "i" drives, stepper and servo, from just one SiNet Hub 444. Not only can you sequence up to four motors, but a SiNet Hub 444 also has access to the inputs and outputs of all the drives connected to it, providing your program with up to 32 inputs and 12 outputs. In addition, the Hub 444 provides 4 digital inputs and 4 digital outputs of its own. You can also use Applied Motion's MMI-01 to interface the drives with the machine operator. Factory set to operate at 110 VAC input, the Si3540 can be set by the user to operate at 220 VAC input by a simple switch selection. Pluggable screw terminal blocks are provided for the I/O, motor, and AC power input. Mating connectors, programming cable with computer interface connector, as well as all operating software are provided with each Si3540 drive. The Si3540 is both CE and TUV compliant.

Suppliers

Company
Product
Description
Supplier Links
Programmable Stepper Drive - Si3540 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Programmable Stepper Drive
Si3540
Programmable Stepper Drive Si3540
The Si3540 is a programmable step motor drive/indexer packaged in a rugged steel and aluminum enclosure. Integral power supply, heat sink, mounting brackets, switch covers and connectors are included with each Si3540. The Si3540 comes with all operating software necessary to create a complete step motor-based motion control solution. The Si3540 includes Applied Motion Products' Windows-based Si Programmer software application for quick set up and ease of use. Si Programmer is ideal for stand-alone operation. For users with software development expertise, the Si3540 can also be used with Applied Motion's Si Command Language (SCL). SCL allows for control of an Si drive, like the Si3540, via serial commands sent from a host device such as a PC or PLC. This permits the user to perform a variety of motion, I/O, and system status tasks via a host serial device. Multiple axis applications can be handled with the SiNet Hub Programmer software, which gives you the ability to control up to 4 "Si" or "i" drives, stepper and servo, from just one SiNet Hub 444. Not only can you sequence up to four motors, but a SiNet Hub 444 also has access to the inputs and outputs of all the drives connected to it, providing your program with up to 32 inputs and 12 outputs. In addition, the Hub 444 provides 4 digital inputs and 4 digital outputs of its own. You can also use Applied Motion's MMI-01 to interface the drives with the machine operator. Factory set to operate at 110 VAC input, the Si3540 can be set by the user to operate at 220 VAC input by a simple switch selection. Pluggable screw terminal blocks are provided for the I/O, motor, and AC power input. Mating connectors, programming cable with computer interface connector, as well as all operating software are provided with each Si3540 drive. The Si3540 is both CE and TUV compliant.

The Si3540 is a programmable step motor drive/indexer packaged in a rugged steel and aluminum enclosure. Integral power supply, heat sink, mounting brackets, switch covers and connectors are included with each Si3540. The Si3540 comes with all operating software necessary to create a complete step motor-based motion control solution.
The Si3540 includes Applied Motion Products' Windows-based Si Programmer software application for quick set up and ease of use. Si Programmer is ideal for stand-alone operation. For users with software development expertise, the Si3540 can also be used with Applied Motion's Si Command Language (SCL). SCL allows for control of an Si drive, like the Si3540, via serial commands sent from a host device such as a PC or PLC. This permits the user to perform a variety of motion, I/O, and system status tasks via a host serial device.
Multiple axis applications can be handled with the SiNet Hub Programmer software, which gives you the ability to control up to 4 "Si" or "i" drives, stepper and servo, from just one SiNet Hub 444. Not only can you sequence up to four motors, but a SiNet Hub 444 also has access to the inputs and outputs of all the drives connected to it, providing your program with up to 32 inputs and 12 outputs. In addition, the Hub 444 provides 4 digital inputs and 4 digital outputs of its own. You can also use Applied Motion's MMI-01 to interface the drives with the machine operator.
Factory set to operate at 110 VAC input, the Si3540 can be set by the user to operate at 220 VAC input by a simple switch selection.
Pluggable screw terminal blocks are provided for the I/O, motor, and AC power input. Mating connectors, programming cable with computer interface connector, as well as all operating software are provided with each Si3540 drive.
The Si3540 is both CE and TUV compliant.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Stepper Motor Drives
Product Number Si3540
Product Name Programmable Stepper Drive
Axes 8.0
Motor / System Microstepping Motor
Setup Computer; Control Panel (optional feature)
Features Auxiliary I/O
Configuration Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Motor Drivers, Controllers - UDQ2916EBTR - 901834-UDQ2916EBTR - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
6 suppliers
Motion Controller for Low Power Requirement - G-910.RC02 - PI (Physik Instrumente) L.P.
Specs
Axes 2.0 to 4.0
Setup Computer
Servo Feedback Incremental Encoder (optional feature); Absolute Encoder (optional feature); Sine / Cosine (optional feature)
View Details
Motor Drivers, Controllers - TCA3727GXUMA1TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface
View Details
5 suppliers