OMEGA Engineering, Inc. High Performance Stepper Drives STAC6

Description
The STAC6 represents the latest developments in stepper drive technology, incorporating advanced features that will derive the highest performance from today's stepper motors. Its Anti-Resonance and Waveform Damping control algorithms make it a clear market leader. The "-S" models are step and direction drives, compatible with PLCs which feature high-speed pulse output, such as our ELC-PLC series and OCS XL series. The "-Si" models are stand-alone programmable drives which are programmed with the simple-to-use Si Programmer software. All STAC6 drives feature a built-in power supply. Some of the advanced features of the STAC6 include: Self Test and Auto Setup: At start-up the drive measures motor parameters, including the resistance and inductance, then uses this information to optimize the system performance. It also compares this information from the last configuration and checks to see if the motor data has changed (this could indicate a fault or system change). The drive can also detect open and short circuits. Anti-resonance: A disadvantage of the step motor is a tendency to "resonate" at some frequency. By entering some system data this natural frequency can be calculated and a damping term entered into the control algorithm. This significantly improves midrange stability and allows higher speeds and more use of the available torque. Command Signal Smoothing: Dynamic smoothing can soften the effect of immediate changes in velocity and direction, making the motion of the motor less jerky. An added advantage is that it can reduce the wear on mechanical components. Torque Ripple Smoothing: All step motors have an inherent low speed torque ripple that can affect the motion of the motor. By analyzing this torque ripple the system can apply a negative harmonic to negate this effect, giving the motor much smoother motion at low speed.
Datasheet
Description
The STAC6 represents the latest developments in stepper drive technology, incorporating advanced features that will derive the highest performance from today's stepper motors. Its Anti-Resonance and Waveform Damping control algorithms make it a clear market leader. The "-S" models are step and direction drives, compatible with PLCs which feature high-speed pulse output, such as our ELC-PLC series and OCS XL series. The "-Si" models are stand-alone programmable drives which are programmed with the simple-to-use Si Programmer software. All STAC6 drives feature a built-in power supply. Some of the advanced features of the STAC6 include: Self Test and Auto Setup: At start-up the drive measures motor parameters, including the resistance and inductance, then uses this information to optimize the system performance. It also compares this information from the last configuration and checks to see if the motor data has changed (this could indicate a fault or system change). The drive can also detect open and short circuits. Anti-resonance: A disadvantage of the step motor is a tendency to "resonate" at some frequency. By entering some system data this natural frequency can be calculated and a damping term entered into the control algorithm. This significantly improves midrange stability and allows higher speeds and more use of the available torque. Command Signal Smoothing: Dynamic smoothing can soften the effect of immediate changes in velocity and direction, making the motion of the motor less jerky. An added advantage is that it can reduce the wear on mechanical components. Torque Ripple Smoothing: All step motors have an inherent low speed torque ripple that can affect the motion of the motor. By analyzing this torque ripple the system can apply a negative harmonic to negate this effect, giving the motor much smoother motion at low speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Stepper Drives - STAC6 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance Stepper Drives
STAC6
High Performance Stepper Drives STAC6
The STAC6 represents the latest developments in stepper drive technology, incorporating advanced features that will derive the highest performance from today's stepper motors. Its Anti-Resonance and Waveform Damping control algorithms make it a clear market leader. The "-S" models are step and direction drives, compatible with PLCs which feature high-speed pulse output, such as our ELC-PLC series and OCS XL series. The "-Si" models are stand-alone programmable drives which are programmed with the simple-to-use Si Programmer software. All STAC6 drives feature a built-in power supply. Some of the advanced features of the STAC6 include: Self Test and Auto Setup: At start-up the drive measures motor parameters, including the resistance and inductance, then uses this information to optimize the system performance. It also compares this information from the last configuration and checks to see if the motor data has changed (this could indicate a fault or system change). The drive can also detect open and short circuits. Anti-resonance: A disadvantage of the step motor is a tendency to "resonate" at some frequency. By entering some system data this natural frequency can be calculated and a damping term entered into the control algorithm. This significantly improves midrange stability and allows higher speeds and more use of the available torque. Command Signal Smoothing: Dynamic smoothing can soften the effect of immediate changes in velocity and direction, making the motion of the motor less jerky. An added advantage is that it can reduce the wear on mechanical components. Torque Ripple Smoothing: All step motors have an inherent low speed torque ripple that can affect the motion of the motor. By analyzing this torque ripple the system can apply a negative harmonic to negate this effect, giving the motor much smoother motion at low speed.

The STAC6 represents the latest developments in stepper drive technology, incorporating advanced features that will derive the highest performance from today's stepper motors. Its Anti-Resonance and Waveform Damping control algorithms make it a clear market leader. The "-S" models are step and direction drives, compatible with PLCs which feature high-speed pulse output, such as our ELC-PLC series and OCS XL series. The "-Si" models are stand-alone programmable drives which are programmed with the simple-to-use Si Programmer software. All STAC6 drives feature a built-in power supply. Some of the advanced features of the STAC6 include:
Self Test and Auto Setup: At start-up the drive measures motor parameters, including the resistance and inductance, then uses this information to optimize the system performance. It also compares this information from the last configuration and checks to see if the motor data has changed (this could indicate a fault or system change). The drive can also detect open and short circuits.
Anti-resonance: A disadvantage of the step motor is a tendency to "resonate" at some frequency. By entering some system data this natural frequency can be calculated and a damping term entered into the control algorithm. This significantly improves midrange stability and allows higher speeds and more use of the available torque.
Command Signal Smoothing: Dynamic smoothing can soften the effect of immediate changes in velocity and direction, making the motion of the motor less jerky. An added advantage is that it can reduce the wear on mechanical components.
Torque Ripple Smoothing: All step motors have an inherent low speed torque ripple that can affect the motion of the motor. By analyzing this torque ripple the system can apply a negative harmonic to negate this effect, giving the motor much smoother motion at low speed.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Stepper Motor Drives
Product Number STAC6
Product Name High Performance Stepper Drives
Motor / System Microstepping Motor
Setup Computer
Servo Feedback Incremental Encoder (optional feature)
Features Auxiliary I/O; Self Configuration; Self Diagnostics
Configuration Stand Alone
Unlock Full Specs
to access all available technical data

Similar Products

Stepper 3.5A SOIC Motor Driver IC - 726-A3952SLB - ERSAELECTRONICS PTE. LTD.
Specs
DC Input 6 volts
View Details
EDM-453 Microstepping Drive - EDM-453 - Portescap
Specs
Motor / System Microstepping Motor
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input 12 to 45 volts
View Details
Stepper Motor Driver IC - 744-TLE4205GNTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Other; Parallel
Operating Temperature -40 to 150 C (-40 to 302 F)
DC Input 32 volts
View Details
3 suppliers