OMEGA Engineering, Inc. Low Wattage Appliance Thermostat SA & CH

Description
SA Series Features Must Be Firmly Mounted to Heated Surface Temperature differential of approximately 3 to 11C (5 to 20F) depending on rate of temperature change, location, mounting, etc. Slow make and break single pole single throw switch cannot be used for pilot duty with a magnetic contactor. Temperature adjustment knob or set-screw adjustment is an option.
Datasheet
Description
SA Series Features Must Be Firmly Mounted to Heated Surface Temperature differential of approximately 3 to 11C (5 to 20F) depending on rate of temperature change, location, mounting, etc. Slow make and break single pole single throw switch cannot be used for pilot duty with a magnetic contactor. Temperature adjustment knob or set-screw adjustment is an option.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Wattage Appliance Thermostat - SA & CH - OMEGA Engineering, Inc.
Norwalk, CT, USA
Low Wattage Appliance Thermostat
SA & CH
Low Wattage Appliance Thermostat SA & CH
SA Series Features Must Be Firmly Mounted to Heated Surface Temperature differential of approximately 3 to 11C (5 to 20F) depending on rate of temperature change, location, mounting, etc. Slow make and break single pole single throw switch cannot be used for pilot duty with a magnetic contactor. Temperature adjustment knob or set-screw adjustment is an option.

SA Series
Features
Must Be Firmly Mounted to Heated Surface
Temperature differential of approximately 3 to 11C (5 to 20F) depending on rate of temperature change, location, mounting, etc.
Slow make and break single pole single throw switch cannot be used for pilot duty with a magnetic contactor.
Temperature adjustment knob or set-screw adjustment is an option.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermostats
Product Number SA & CH
Product Name Low Wattage Appliance Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Thermostats - B-1002A -  - VICFUSE
Specs
Voltage 32 volts
View Details
Thermostats - 5090676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range -4 F (-20 C)
View Details