OMEGA Engineering, Inc. Weather/Explosion-Resistant Thermostats AR-LT

Description
These models add a weatherresistant enclosure (AR-LT series) or an explosion-proof enclosure (AREP series) to the AR Series shown in the P Section. With the exception of the enclosure type, specifications are the same as listed. AR-EP models are UL listed for use on Class I, Groups C and D, and Class II, Groups E, F and G hazardous locations.
Datasheet
Description
These models add a weatherresistant enclosure (AR-LT series) or an explosion-proof enclosure (AREP series) to the AR Series shown in the P Section. With the exception of the enclosure type, specifications are the same as listed. AR-EP models are UL listed for use on Class I, Groups C and D, and Class II, Groups E, F and G hazardous locations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weather/Explosion-Resistant Thermostats - AR-LT - OMEGA Engineering, Inc.
Norwalk, CT, USA
Weather/Explosion-Resistant Thermostats
AR-LT
Weather/Explosion-Resistant Thermostats AR-LT
These models add a weatherresistant enclosure (AR-LT series) or an explosion-proof enclosure (AREP series) to the AR Series shown in the P Section. With the exception of the enclosure type, specifications are the same as listed. AR-EP models are UL listed for use on Class I, Groups C and D, and Class II, Groups E, F and G hazardous locations.

These models add a weatherresistant enclosure (AR-LT series) or an explosion-proof enclosure (AREP series) to the AR Series shown in the P Section. With the exception of the enclosure type, specifications are the same as listed. AR-EP models are UL listed for use on Class I, Groups C and D, and Class II, Groups E, F and G hazardous locations.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermostats
Product Number AR-LT
Product Name Weather/Explosion-Resistant Thermostats
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Thermostats - B-1009N -  - VICFUSE
Specs
Voltage 12 volts
View Details
Single-phase temperature- regulator / -guard - Typ 8801 – 8804 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Tamperproof (Pre-set) Thermostat FTO 011 / FTS 011 - 01160.0-01 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 59 to 77 F (15 to 25 C)
Voltage 120 to 250 volts
View Details