onsemi 5.1V 500MW Zener Diode SMMSZ4689ET1G

Description
SMMSZ4689ET1G - Rectifier Diode, Avalanche, 1 Phase, 80A, 600V V(RRM), TO-247
Request a Quote Datasheet
Description
SMMSZ4689ET1G - Rectifier Diode, Avalanche, 1 Phase, 80A, 600V V(RRM), TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SMMSZ4689ET1G - Rochester Electronics
Newburyport, MA, United States
SMMSZ4689ET1G - Rectifier Diode, Avalanche, 1 Phase, 80A, 600V V(RRM), TO-247

SMMSZ4689ET1G - Rectifier Diode, Avalanche, 1 Phase, 80A, 600V V(RRM), TO-247

Supplier's Site Datasheet
Singapore, Singapore
5.1V 500MW Zener Diode
287-SMMSZ4689ET1G
5.1V 500MW Zener Diode 287-SMMSZ4689ET1G
DIODE ZENER 5.1V 500MW SOD123 Product overview: SMMSZ4689ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMMSZ4689ET1G can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 500MW SOD123 Product overview: SMMSZ4689ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMMSZ4689ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SMMSZ4689ET1G - 126328-SMMSZ4689ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMMSZ4689ET1G
126328-SMMSZ4689ET1G
Diodes - Zener - Single - SMMSZ4689ET1G 126328-SMMSZ4689ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 126328-SMMSZ4689ET1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 3V Voltage - Zener (Nom) (Vz): 5.1V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 126328-SMMSZ4689ET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 3V
Voltage - Zener (Nom) (Vz): 5.1V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - SMMSZ4689ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMMSZ4689ET1G
Discrete Semiconductor Products - Diodes - Zener SMMSZ4689ET1G
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMMSZ4689ET1G 287-SMMSZ4689ET1G 126328-SMMSZ4689ET1G SMMSZ4689ET1G
Product Name 5.1V 500MW Zener Diode Diodes - Zener - Single - SMMSZ4689ET1G Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Removed; Obsolete
RoHS Compliant RoHS RoHS
Package SOT-123 Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123
VZ 5.1 volts 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data