Country of Origin USA
Description Inflation Ram, 2.5" Dia X 108" Lg W/6" Flange Packing Seal
Diameter 2.5" (63.5mm)
Infl. Port Type/Size 1/4" (6.35mm) QC
Length 108" (2743mm)
Sage Subcategory Number W2666
Shipping Wt. 147 Lb (66.68 Kg)
| Petersen Products Co. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 939-3060-25108 |
| Product Name | Inflation Ram, 2.5" Dia X 108" Lg W/6" Flange Packing Seal |