Petersen Products Co. Joint Tester, Pipeline, 33" 145-8033

Description
By-Pass None Country of Origin USA Dia. Max 33" (838mm) Dia. Min 31" (787mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI Air 50 PSI Water Sage Subcategory Number W1458 Shipping Wt. 222 Lb (100.7 Kg) Temperature Max. Service F 125 F (51.66 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 33" (838mm) Dia. Min 31" (787mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI Air 50 PSI Water Sage Subcategory Number W1458 Shipping Wt. 222 Lb (100.7 Kg) Temperature Max. Service F 125 F (51.66 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Joint Tester, Pipeline, 33
Fredonia, WI, United States
Joint Tester, Pipeline, 33"
145-8033
Joint Tester, Pipeline, 33" 145-8033
By-Pass None Country of Origin USA Dia. Max 33" (838mm) Dia. Min 31" (787mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Natural Rubber Press. Pipeline Max 15 PSI Air 50 PSI Water Sage Subcategory Number W1458 Shipping Wt. 222 Lb (100.7 Kg) Temperature Max. Service F 125 F (51.66 C)

By-Pass None
Country of Origin USA
Dia. Max 33" (838mm)
Dia. Min 31" (787mm)
Material, Body Aluminum
Material, Hardware Steel, Plated
Material, Seal Natural Rubber
Press. Pipeline Max 15 PSI Air 50 PSI Water
Sage Subcategory Number W1458
Shipping Wt. 222 Lb (100.7 Kg)
Temperature Max. Service F 125 F (51.66 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Uncategorized Products
Product Number 145-8033
Product Name Joint Tester, Pipeline, 33"
Unlock Full Specs
to access all available technical data

Similar Products