Country of Origin USA
Description Packing Seal, Inflation Ram, 4" Dia X 192" Lg W/10" Flange
Diameter 4" (102mm)
Infl. Port Type/Size 1/2" (12.7mm) QC
Length 192" (4877mm)
Sage Subcategory Number W2666
Shipping Wt. Call
| Petersen Products Co. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 939-3100-40192 |
| Product Name | Packing Seal, Inflation Ram, 4" Dia X 192" Lg W/10" Flange |