Description Inflation Ram Removal Plate Assembly, 1" OD Ram on 1.5"-2.5" NPT
Eye Bolt Size 1/2" (12.7MM)
Flange Class NPT
Flange Size MATES TO 1.5", 2.0" OR 2.5" NPT LAUNCH CYLINDER
Height Max. IN 5.96" (151.4MM)
Length 9.0" (228.6MM)
Material STEEL / ALUMINUM
Sage Subcategory Number W2663
Weight, 2/10 Pk. 2.3 LB (1.04 KG)
Width IN 4" (101.6MM)
| Petersen Products Co. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 936-3210-0102 |
| Product Name | Inf Ram Removal Plate Assy 1."od Ram On 1.5"-2.5" Npt |