CUI Inc. Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 2 3 4 5
Product Name Notes
1 W, 1:1 Input Range, Single/Dual Unregulated Output, 7 Pin SIP, 3000 Vdc Isolation, High Temp Range, Dc-Dc Converter
12 V, 0.25 A, 3 W, 18 ~75 Vdc Input Range
12 V, 0.25 A, 3 W, 9~36 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 10.8~13.2 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 18~36 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 21.6~26.4 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 36~75 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 4.5~5.5 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 4.5~9 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 9~18 Vdc Input Range
12 Vdc, 0.084 A, 1 W, 11.4~12.6 Vdc Input Range
12 Vdc, 0.084 A, 1 W, 22.8~25.2 Vdc Input Range
12 Vdc, 0.084 A, 1 W, 4.5 ~ 5.5 Vdc Input Range
12 Vdc, 0.084 A, 1 W, 4.75~5.25 Vdc Input Range
12 Vdc, 0.13~1.3 A, 15.6 W, 18~75 Vdc Input Range
12 Vdc, 0.13~1.3 A, 15.6 W, 9~36 Vdc Input Range
12 Vdc, 0.17 A, 2 W, 10.8~13.2 Vdc Input Range
12 Vdc, 0.17 A, 2 W, 21.6~26.4 Vdc Input Range
12 Vdc, 0.17 A, 2 W, 4.5~5.5 Vdc Input Range
12 Vdc, 0.2 A, 2.5 W, 4.5~9 Vdc Input Range
12 Vdc, 0.25 A, 3 W, 18~36 Vdc Input Range
12 Vdc, 0.25 A, 3 W, 36~75 Vdc Input Range
12 Vdc, 0.25 A, 3 W, 4.5~9 Vdc Input Range
12 Vdc, 0.25 A, 3 W, 9~18 Vdc Input Range
12 Vdc, 0.5 A, 6 W, 18~75 Vdc Input Range
12 Vdc, 0.5 A, 6 W, 9~36 Vdc Input Range
12 Vdc, 0.5 A, 6 W
12 Vdc, 0.85 A, 10.2 W
12 Vdc, 1.25 A, 15 W
12 Vdc, 1.6 A, 19.2 W
12 Vdc, 1.67 A, 20 W, 43~160 Vdc Input Range
12 Vdc, 2.1 A, 25.2 W, 36~75 Vdc Input Range
12 Vdc, 2.5 A, 30 W
12 Vdc, 2.5 W, 208 mA
12 Vdc, 3 W, 250 mA
12 Vdc, 4.17 A, 50 W, 18~36 Vdc Input Range
12 Vdc, 4.17 A, 50 W, 36~75 Vdc Input Range
12/-12 Vdc, 0.041 A, 1 W, 18~36 Vdc Input Range
12/-12 Vdc, 0.041 A, 1 W, 36~75 Vdc Input Range
12/-12 Vdc, 0.041 A, 1 W, 9~18 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 10.8~13.2 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range
12/-12 Vdc, 0.042/0.042 A, 1 W, 18~36 Vdc Input Range
12/-12 Vdc, 0.042/0.042 A, 1 W, 36~75 Vdc Input Range
12/-12 Vdc, 0.042/0.042 A, 1 W, 4.5~9 Vdc Input Range
12/-12 Vdc, 0.042/0.042 A, 1 W, 9~18 Vdc Input Range
12/-12 Vdc, 0.083 A, 2 W, 10.8~13.2 Vdc Input Range
12/-12 Vdc, 0.083 A, 2 W, 21.6~26.4 Vdc Input Range
12/-12 Vdc, 0.083 A, 2 W, 4.5~5.5 Vdc Input Range
12/-12 Vdc, 0.1 A, 2.5 W, 4.5~9 Vdc Input Range
12/-12 Vdc, 0.125 A, 3 W, 18~36 Vdc Input Range
12/-12 Vdc, 0.125 A, 3 W, 36~75 Vdc Input Range
12/-12 Vdc, 0.125 A, 3 W, 4.5~9 Vdc Input Range
12/-12 Vdc, 0.125 A, 3 W, 9~18 Vdc Input Range
12/-12 Vdc, 0.25 A, 6 W, 18~75 Vdc Input Range
12/-12 Vdc, 0.25 A, 6 W, 9~36 Vdc Input Range
12/-12 Vdc, 0.25/-0.25 A, 6 W, 18~75 Vdc Input Range
12/-12 Vdc, 0.25/-0.25 A, 6 W, 9~36 Vdc Input Range
12/-12 Vdc, 0.83 A, 20 W, 43~160 Vdc Input Range
12/-12 Vdc, 1 A, 1 W, 4.5~9 Vdc Input Range
12/-12 Vdc, 2.5 W, 104/104 mA
12/-12 Vdc, 3 W, 125/125 mA
15 V, 0.2 A, 3 W, 18~75 Vdc Input Range
15 V, 0.2 A, 3 W, 9~36 Vdc Input Range
15 Vdc, 0.066 A, 1 W, 4.5 ~ 5.5 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 10.8~13.2 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 11.4~12.6 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 13.5~16.5 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 18~36 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 21.6~26.4 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 22.8~25.2 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 36~75 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 4.5~5.5 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 4.5~9 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 4.75~5.25 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 9~18 Vdc Input Range
15 Vdc, 0.11~1.1 A, 16.5 W, 18~75 Vdc Input Range
15 Vdc, 0.11~1.1 A, 16.5 W, 9~36 Vdc Input Range
15 Vdc, 0.13 A, 2 W, 10.8~13.2 Vdc Input Range
15 Vdc, 0.13 A, 2 W, 21.6~26.4 Vdc Input Range
15 Vdc, 0.13 A, 2 W, 4.5~5.5 Vdc Input Range
15 Vdc, 0.16 A, 2.5 W, 4.5~9 Vdc Input Range
15 Vdc, 0.2 A, 3 W, 18~36 Vdc Input Range
15 Vdc, 0.2 A, 3 W, 36~75 Vdc Input Range
15 Vdc, 0.2 A, 3 W, 4.5~9 Vdc Input Range
15 Vdc, 0.2 A, 3 W, 9~18 Vdc Input Range
15 Vdc, 0.4 A, 6 W, 18~75 Vdc Input Range
15 Vdc, 0.4 A, 6 W, 9~36 Vdc Input Range
15 Vdc, 0.4 A, 6 W
15 Vdc, 0.7 A, 10.5 W
15 Vdc, 1.0 A, 15 W
15 Vdc, 1.3 A, 19.5 W
15 Vdc, 1.33 A, 20 W, 43~160 Vdc Input Range
15 Vdc, 2 A, 30 W
15 Vdc, 2.5 W, 167 mA
15 Vdc, 3 W, 200 mA
15 Vdc, 3.33 A, 50 W, 18~36 Vdc Input Range
15 Vdc, 3.33 A, 50 W, 36~75 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 10.8~13.2 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 13.5~16.5 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 18~36 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 21.6~26.4 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 36~75 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 4.5~5.5 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 4.5~9 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 9~18 Vdc Input Range
15/-15 Vdc, 0.033/0.033 A, 1 W, 18~36 Vdc Input Range
15/-15 Vdc, 0.033/0.033 A, 1 W, 36~75 Vdc Input Range
15/-15 Vdc, 0.033/0.033 A, 1 W, 9~18 Vdc Input Range
15/-15 Vdc, 0.033/0.033 A, 4.5~9 Vdc Input Range
15/-15 Vdc, 0.067 A, 2 W, 10.8~13.2 Vdc Input Range
15/-15 Vdc, 0.067 A, 2 W, 13.5~16.5 Vdc Input Range
15/-15 Vdc, 0.067 A, 2 W, 21.6~26.4 Vdc Input Range
15/-15 Vdc, 0.067 A, 2 W, 4.5~5.5 Vdc Input Range
15/-15 Vdc, 0.083 A, 2.5 W, 4.5~9 Vdc Input Range
15/-15 Vdc, 0.1 A, 3 W, 18~36 Vdc Input Range
15/-15 Vdc, 0.1 A, 3 W, 36~75 Vdc Input Range
15/-15 Vdc, 0.1 A, 3 W, 4.5~9 Vdc Input Range
15/-15 Vdc, 0.1 A, 3 W, 9~18 Vdc Input Range
15/-15 Vdc, 0.2 A, 6 W, 18~75 Vdc Input Range
15/-15 Vdc, 0.2 A, 6 W, 9~36 Vdc Input Range
15/-15 Vdc, 0.2/-0.2 A, 6 W, 18~75 Vdc Input Range
15/-15 Vdc, 0.2/-0.2 A, 6 W, 9~36 Vdc Input Range
15/-15 Vdc, 0.67 A, 20 W, 43~160 Vdc Input Range
15/-15 Vdc, 2.5 W, 83/83 mA
15/-15 Vdc, 3 W, 100/100 mA
2 W, 12 V, 167 mA, Single Unregulated Output, Isolated Dc-Dc converter
2 W, 12/-12 V, 83/-83 mA, Dual Unregulated Output, Isolated Dc-Dc converter
2 W, 15 V, 133 mA, Single Unregulated Output, Isolated Dc-Dc converter
2 W, 15/-15 V, 67/-67 mA, Dual Unregulated Output, Isolated Dc-Dc converter
2 W, 5 V, 400 mA, Single Unregulated Output, Isolated Dc-Dc converter
2 W, 5/-5 V, 200/-200 mA, Dual Unregulated Output, Isolated Dc-Dc converter
2 W, 9 V, 222 mA, Single Unregulated Output, Isolated Dc-Dc converter
24 V, 0.125 A, 3 W, 18~75 Vdc Input Range
24 V, 0.125 A, 3 W, 9~36 Vdc Input Range
24 Vdc, .042 A, 1 W.
24 Vdc, 0.042 A, 1 W, 18~36 Vdc Input Range
24 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range
24 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range
24 Vdc, 0.083 A, 2 W, 21.6~26.4 Vdc Input Range
24 Vdc, 0.083 A, 2 W, 4.5~5.5 Vdc Input Range
24 Vdc, 0.125 A, 3 W, 18~36 Vdc Input Range
24 Vdc, 0.125 A, 3 W, 9~18 Vdc Input Range
24 Vdc, 0.125 A, 3 W
24 Vdc, 0.25 A, 6 W, 18~75 Vdc Input Range
24 Vdc, 0.25 A, 6 W, 9~36 Vdc Input Range
24 Vdc, 0.25 A, 6 W
24 Vdc, 0.45 A, 10.8 W
24 Vdc, 0.625 A, 15 W
24 Vdc, 0.85 A, 20.4 W
24 Vdc, 1.25 A, 30 W
24 Vdc, 2.08 A, 50 W, 18~36 Vdc Input Range
24 Vdc, 2.08 A, 50 W, 36~75 Vdc Input Range
24 Vdc, 3 W, 125 mA
24/ -24 Vdc, 0.21/ 0.21 A, 1 W.
24/-24 Vdc, 0.021 A, 1 W, 10.8~13.2 Vdc Input Range
24/-24 Vdc, 0.021 A, 1 W, 21.6~26.4 Vdc Input Range
24/-24 Vdc, 0.021 A, 1 W, 4.5~5.5 Vdc Input Range
24/-24 Vdc, 0.042 A, 2 W, 4.5~5.5 Vdc Input Range
24/-24 Vdc, 0.125/-0.125 A, 6 W, 9~36 Vdc Input Range
2W, 5V, 400mA, single unregulated output, isolated dc-dc converter
3 Vdc, 0.15 A, 6 W, 18~75 Vdc Input Range
3 Vdc, 0.758 A, 2.5 W
3 Vdc, 0.758 A, 3 W
3.3 V, 0.728 A, 3 W, 18~75 Vdc Input Range
3.3 V, 0.728 A, 3 W, 9~36 Vdc Input Range
3.3 Vdc, .303 A, 1 W.
3.3 Vdc, .303 A, 1 W
3.3 Vdc, 0.243 A, 0.8 W, 4.75~5.25 Vdc Input Range
3.3 Vdc, 0.303 A, 1 W, 10.8~13.2 Vdc Input Range
3.3 Vdc, 0.303 A, 1 W, 18~36 Vdc Input Range
3.3 Vdc, 0.303 A, 1 W, 2.97~3.63 Vdc Input Range
3.3 Vdc, 0.303 A, 1 W, 36~75 Vdc Input Range
3.3 Vdc, 0.303 A, 1 W, 4.5~5.5 Vdc Input Range
3.3 Vdc, 0.303 A, 1 W, 9~18 Vdc Input Range
3.3 Vdc, 0.45~4.5 A, 14.85 W, 9~36 Vdc Input Range
3.3 Vdc, 0.5~5.0 A, 16.5 W, 18~75 Vdc Input Range
3.3 Vdc, 0.75~24.75 A, 25 W, 36~75 Vdc Input Range
3.3 Vdc, 0.909 A, 3 W, 18~36 Vdc Input Range
3.3 Vdc, 0.909 A, 3 W, 36~75 Vdc Input Range
3.3 Vdc, 0.909 A, 3 W, 9~18 Vdc Input Range
3.3 Vdc, 1.5 A, 6 W, 18~75 Vdc Input Range
3.3 Vdc, 1.5 A, 6 W, 9~36 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 18~36 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 36~75 Vdc Input Range
3.3 Vdc, 2.5 W, 758 mA
3.3 Vdc, 3 W, 758 mA
3.3 Vdc, 6 A, 20 W
3/-3 Vdc, 0.152/0.152 A, 1 W.
3/-3 Vdc, 0.152/0.152 A, 1 W
48 Vdc, 0.32 A, 15.4 W
48 Vdc, 0.42 A, 20 W
5 V, 0.6 A, 3 W, 18~75 Vdc Input Range
5 V, 0.6 A, 3 W, 9~36 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 10.8~13.2 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 11.4~12.6 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 13.5~16.5 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 18~36 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 2.97 ~ 3.63 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 2.97~3.63 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 21.6~26.4 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 22.8~25.2 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 36~75 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 4.5 ~ 5.5 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 4.5~5.5 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 4.5~9 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 4.75~5.25 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 9~18 Vdc Input Range
5 Vdc, 0.3~3.0 A, 15 W, 18~75 Vdc Input Range
5 Vdc, 0.3~3.0 A, 15 W, 9~36 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 10.8~13.2 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 21.6~26.4 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 4.5~5.5 Vdc Input Range
5 Vdc, 0.5 A, 2.5 W, 4.5~9 Vdc Input Range
5 Vdc, 0.6 A, 3 W, 18~36 Vdc Input Range
5 Vdc, 0.6 A, 3 W, 36~75 Vdc Input Range
5 Vdc, 0.6 A, 3 W, 4.5~9 Vdc Input Range
5 Vdc, 0.6 A, 3 W, 9~18 Vdc Input Range
5 Vdc, 0.6 A, 6 W, 18~75 Vdc Input Range
5 Vdc, 1.2 A, 6 W, 18~75 Vdc Input Range
5 Vdc, 1.2 A, 6 W, 9~36 Vdc Input Range
5 Vdc, 1.2 A, 6 W
5 Vdc, 10 A, 50 W, 18~36 Vdc Input Range
5 Vdc, 10 A, 50 W, 36~75 Vdc Input Range
5 Vdc, 2 A, 10 W
5 Vdc, 2.8 A, 14 W
5 Vdc, 3 W, 600 mA
5 Vdc, 3.5 A, 17.5 W
5 Vdc, 5 A, 20 W, 43~160 Vdc Input Range
5 Vdc, 5 A, 25 W, 36~75 Vdc Input Range
5 Vdc, 6 A, 30 W
5, Vdc, 2.5 W, 500 mA
5/-5 Vdc, 0.1 A, 1 W, 10.8~13.2 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 13.5~16.5 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 18~36 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 21.6~26.4 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 36~75 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 4.5~5.5 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 4.5~9 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 9~18 Vdc Input Range
5/-5 Vdc, 0.1/0.1 A, 1 W, 18~36 Vdc Input Range
5/-5 Vdc, 0.1/0.1 A, 1 W, 36~75 Vdc Input Range
5/-5 Vdc, 0.1/0.1 A, 1 W, 4.5~9 Vdc Input Range
5/-5 Vdc, 0.1/0.1 A, 1 W, 9~18 Vdc Input Range
5/-5 Vdc, 0.2 A, 2 W, 10.8~13.2 Vdc Input Range
5/-5 Vdc, 0.2 A, 2 W, 21.6~26.4 Vdc Input Range
5/-5 Vdc, 0.2 A, 2 W, 4.5~5.5 Vdc Input Range
5/-5 Vdc, 0.25 A, 2.5 W, 4.5~9 Vdc Input Range
5/-5 Vdc, 0.3 A, 3 W, 18~36 Vdc Input Range
5/-5 Vdc, 0.3 A, 3 W, 36~75 Vdc Input Range
5/-5 Vdc, 0.3 A, 3 W, 4.5~9 Vdc Input Range
5/-5 Vdc, 0.3 A, 3 W, 9~18 Vdc Input Range
5/-5 Vdc, 0.6 A, 6 W, 18~75 Vdc Input Range
5/-5 Vdc, 0.6 A, 6 W, 9~36 Vdc Input Range
5/-5 Vdc, 0.6/-0.6 A, 6 W, 18~75 Vdc Input Range
5/-5 Vdc, 0.6/-0.6 A, 6 W, 9~36 Vdc Input Range
5/-5 Vdc, 2.5 W, 250/250 mA
5/-5 Vdc, 3 W, 300/300 mA
9 V, 0.333 A, 3 W, 9~36 Vdc Input Range
9 vdc, .111 A, 1 W
9 Vdc, 0.11 A, 1 W, 10.8~13.2 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 11.4~12.6 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 21.6~26.4 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 22.8~25.2 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 4.5~5.5 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 4.75~5.25 Vdc Input Range
9 Vdc, 0.111 A, 1 W, 9~18 Vdc Input Range
9 Vdc, 0.333 A, 3 W
9 Vdc, 0.667 A, 6 W, 9~36 Vdc Input Range
9 Vdc, 0.67 A, 6 W
9 Vdc, 1.1 A, 10 W
9 Vdc, 1.6 A, 14.4 W
9 Vdc, 2.1 A, 18.9 W
9 Vdc, 2.5 W, 278 mA
9 Vdc, 278 mA, 2.5 W
9 Vdc, 3 W, 333 mA
9 Vdc, 3.333 A, 30 W
9/-9 Vdc, 0.056 A, 1 W, 10.8~13.2 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 21.6~26.4 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 4.5~5.5 Vdc Input Range
9/-9 Vdc, 0.166 A, 3 W, 9~18 Vdc Input Range
9/-9 Vdc, 0.167/-0.167 mA, 3 W

<< Prev Next >>