PQMC3-D12-S9-S -- 3 W BOARD MOUNT ISOLATED DC-DC CONVERTER
CUI Inc.
3 W Board Mount Isolated DC-DC Converter
PQMC3-D12-S9-S
Description
9 Vdc, 0.333 A, 3 W
Description
9 Vdc, 0.333 A, 3 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
PQMC3-D12-S9-S |
|
Product Name
|
3 W Board Mount Isolated DC-DC Converter |
|
Type
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
|
DC Output Voltage
|
9.0 volts
|
|
DC Output Current
|
0.3330 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
AC Power Source
Applications
Instrumentation
AC Output Voltage
400.0 to 2000.0 volts
View Details
Type
DC-DC Converter
Features
IP67
DC Output Voltage
24.0 volts
View Details
DC Output Voltage
24.0 volts
DC Output Current
10 amps
View Details