24 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PES1-S5-S24-M |
| Product Name | 1 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 0.0420 amps |