5 Vdc, 0.3~3.0 A, 15 W, 9~36 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PRD15-Q24-S5-P-D |
| Product Name | 15 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 5.0 volts |
| DC Output Current | 3 amps |