CUI Inc. Datasheets for AC-DC Converters

AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more

Page: 1 2 3
Product Name Notes
1.65 W, 3.3 V, Single Output, Encapsulated PCB
100W, 12V, single output, open pcb
100W, 15V, single output, open pcb
100W, 18V, single output, open pcb
100W, 24V, single output, open pcb
100W, 48V, single output, open pcb
100W, 5V, single output, open pcb
100W, 9V, single output, open pcb
12 Vdc, .083 A, 1 W
12 Vdc, 0.083 A, 1 W
12 Vdc, 0.25 A, 3 W
12 Vdc, 0.250 A, 3 W
12 Vdc, 0.42 A, 5 W
12 Vdc, 0.5 A, 12 W
12 Vdc, 0.5 A, 6 W
12 Vdc, 0.6 A, 7.2 W
12 Vdc, 0.85 A, 10.2 W
12 Vdc, 1 A, 12 W
12 Vdc, 1.0 A, 12 W
12 Vdc, 1.1 A, 13.2 W
12 Vdc, 1.25 A, 15 W
12 Vdc, 1.6 A, 19.2 W
12 Vdc, 1.7 A, 20.4 W
12 Vdc, 10 A, 120 W
12 Vdc, 100 A, 1200 W
12 Vdc, 11.67 A, 140 W
12 Vdc, 16.66 A, 200 W
12 Vdc, 2 A, 24 W
12 Vdc, 2.1 A, 25.2 W
12 Vdc, 2.5 A, 30 W
12 Vdc, 20.83 A, 250 W
12 Vdc, 29.5 A, 355 W
12 Vdc, 3 A, 36 W
12 Vdc, 3.0 A, 36 W
12 Vdc, 3.4 A, 40 W
12 Vdc, 33.33 A, 400 W
12 Vdc, 4.2 A, 50 W
12 Vdc, 5 A, 60 W
12 Vdc, 7 A, 84 W
12 Vdc, 7.5 A, 90 W
12 Vdc, 71 A, 850 W
12 Vdc, 8.4 A, 100 W
12 Vdc, 9 A, 120 W
12 Vdc, 92 A, 1100 W
12/24 Vdc, 12/6 A, 250 W
12/24 Vdc, 16.67/8.33 A, 300 W
12/24 Vdc, 20.83/10.42 A, 400 W
13.5 Vdc, 6.67 A, 90 W
15 Vdc, .067 A, 1 W
15 Vdc, 0.066 A, 1 W
15 Vdc, 0.2 A, 3 W
15 Vdc, 0.34 A, 5 W
15 Vdc, 0.4 A, 6 W
15 Vdc, 0.5 A, 7.5 W
15 Vdc, 0.7 A, 10.5 W
15 Vdc, 0.8 A, 12 W
15 Vdc, 0.8 A, 30 W
15 Vdc, 1 A, 15 W
15 Vdc, 1.0 A, 15 W
15 Vdc, 1.3 A, 19.5 W
15 Vdc, 1.4 A, 21 W
15 Vdc, 1.6 A, 24 W
15 Vdc, 1.67 A, 25.05 W
15 Vdc, 2 A, 30 W
15 Vdc, 2.4 A, 36 W
15 Vdc, 2.7 A, 40 W
15 Vdc, 2.7 A, 40.5 W
15 Vdc, 26.67 A, 400 W
15 Vdc, 3.34 A, 50 W
15 Vdc, 4 A, 60 W
15 Vdc, 4.34 A, 65 W
15 Vdc, 6 A, 90 W
15 Vdc, 6.4 A, 96 W
15 Vdc, 6.67 A, 100 W
150W, 3-4V, single output, metal enclosed
150W, 3-4V, single output, u-frame
150W, 5-6V, single output, metal enclosed
150W, 5-6V, single output, u-frame
16 Vdc, 12.5 A, 200 W
16 Vdc, 15.62 A, 250 W
16 Vdc, 7.5 A, 120 W
16 Vdc, 9.38 A, 150 W
18 Vdc, 0.66 A, 12 W
18 Vdc, 0.67 A, 11.88 W
18 Vdc, 0.8 A, 19.8 W
18 Vdc, 1.4 A, 25.2 W
18 Vdc, 1.65 A, 30 W
18 Vdc, 1.66 A, 30 W
18 Vdc, 1.67 A, 30 W
18 Vdc, 2 A, 36 W
18 Vdc, 2.78 A, 50 W
18 Vdc, 22.22 A, 400 W
18 Vdc, 3.33 A, 60 W
18 Vdc, 3.62 A, 65 W
18 Vdc, 5 A, 90 W
19 Vdc, 1.6 A, 30 W
19 Vdc, 10.53 A, 200 W
19 Vdc, 13.15 A, 250 W
19 Vdc, 2.1 A, 39.9 W
19 Vdc, 2.64 A, 50 W
19 Vdc, 3.43 A, 65 W
19 Vdc, 4.74 A, 90 W
19 Vdc, 5.8 A, 110 W
19 Vdc, 6.3 A, 120 W
19 Vdc, 7.9 A, 150 W
20 Vdc, 10 A, 200 W
20 Vdc, 12.5 A, 250 W
20 Vdc, 5.5 A, 110 W
24 Vdc, .042 A, 1 W
24 Vdc, 0.042 A, 1 W
24 Vdc, 0.125 A, 3 W
24 Vdc, 0.21 A, 5 W
24 Vdc, 0.25 A, 6 W
24 Vdc, 0.45 A, 10.8 W
24 Vdc, 0.5 A, 12 W
24 Vdc, 0.625 A, 15 W
24 Vdc, 0.63 A, 15 W
24 Vdc, 0.63 A, 15.1 W
24 Vdc, 0.8 A, 19.2 W
24 Vdc, 0.85 A, 20.4 W
24 Vdc, 1 A, 24 W
24 Vdc, 1.05 A, 25.2 W
24 Vdc, 1.25 A, 30 W
24 Vdc, 1.5 A, 36 W
24 Vdc, 1.7 A, 40 W
24 Vdc, 1.7 A, 40.8 W
24 Vdc, 10 A, 240 W
24 Vdc, 10.42 A, 250 W
24 Vdc, 14.8 A, 355 W
24 Vdc, 16.67 A, 400 W
24 Vdc, 2.1 A, 50 W
24 Vdc, 2.5 A, 60 W
24 Vdc, 2.71 A, 65 W
24 Vdc, 3.75 A, 90 W
24 Vdc, 4 A, 96 W
24 Vdc, 4.2 A, 100 W
24 Vdc, 4.6 A, 110 W
24 Vdc, 5 A, 120 W
24 Vdc, 6.25 A, 150 W
24 Vdc, 6.3 A, 150 W
24 Vdc, 8.33 A, 200 W
28 Vdc, 14.29 A, 400 W
28 Vdc, 3.6 A, 100 W
3.3 Vdc, 0.6 A, 1.98 W
3.3 Vdc, 1 A, 3.3 W
3.3 Vdc, 1.0 A, 3.3 W
3.3 Vdc, 1.5 A, 4.95 W
3.3/12 Vdc, 24/12 A, 250 W
3.3/24 Vdc, 24/6 A, 250 W
36 Vdc, 0.83 A, 30 W
36 Vdc, 1.66 A, 60 W
36 Vdc, 11.11 A, 400 W
36 Vdc, 2.8 A, 100 W
36 Vdc, 4.17 A, 150 W
36 Vdc, 5.55 A, 200 W
36 Vdc, 6.94 A, 250 W
48 Vdc, 0.32 A, 15.4 W
48 Vdc, 0.42 A, 20 W
48 Vdc, 0.5 A, 24 W
48 Vdc, 0.62 A, 30 W
48 Vdc, 0.75 A, 36 W
48 Vdc, 0.85 A, 40 W
48 Vdc, 1.05 A, 50 W
48 Vdc, 1.25 A, 60 W
48 Vdc, 1.36 A, 65 W
48 Vdc, 12.5 A, 600 W
48 Vdc, 16.67 A, 800 W
48 Vdc, 2 A, 96 W
48 Vdc, 2.1 A, 100 W
48 Vdc, 2.5 A, 120 W
48 Vdc, 3.13 A, 150 W
48 Vdc, 3.2 A, 150 W
48 Vdc, 37.5 A, 1800 W
48 Vdc, 4.16 A, 200 W
48 Vdc, 5 A, 240 W
48 Vdc, 5.21 A, 250 W
48 Vdc, 62.5 A, 3000 W
48 Vdc, 7.4 A, 355 W
48 Vdc, 8.33 A, 400 W
48Vdc, 1.88 A, 90 W
5 V, 0.6 A, 3 W
5 V, 1 0.6, 3 W
5 V, 1 A, 5 W
5 Vdc, 0.2 A, 1 W
5 Vdc, 0.5 A, 2.5 W
5 Vdc, 0.6 A, 3 W
5 Vdc, 1 A, 5 W
5 Vdc, 1.0 A, 5 W
5 Vdc, 1.2 A, 6 W
5 Vdc, 1.5 A, 7.5 W
5 Vdc, 2 A, 10 W
5 Vdc, 2 A, 5 W
5 Vdc, 2.4 A, 12 W
5 Vdc, 2.5 A, 12.5 W
5 Vdc, 2.8 A, 14 W
5 Vdc, 3 A, 15 W
5 Vdc, 3.5 A, 17.5 W
5 Vdc, 4 A, 20 W
5 Vdc, 4.0 A, 20 W
5 Vdc, 5 A, 25 W
5.9 Vdc, 1.2 A, 7.08 W
5.9 Vdc, 2 A, 11.8 W
5.9 Vdc, 2 A, 12 W
5.9 Vdc, 3 A, 17.7 W
5.95 Vdc, 1 A, 6 W
5/12 Vdc, 24/12 A, 250 W
5/12 Vdc, 30/16.67 A, 300 W
5/12 Vdc, 30/20.83 A, 320 W
5/24 Vdc, 24/6 A, 250 W
5/24 Vdc, 30/10.42 A, 320 W
5/24 Vdc, 30/8.33 A, 300 W
5/48 Vdc, 24/3 A, 250 W
5/48 Vdc, 30/4.16 A, 300 W
5/48 Vdc, 30/5.21 A, 320 W
54 Vdc, 18.50 A, 1000 W
54 Vdc, 55.5 A, 3000 W
54 Vdc, 7.41 A, 400 W
6 Vdc, 1.0 A, 6 W
6 Vdc, 2.0 A, 12 W
7.5 Vdc, 1 A, 7.5 W
7.5 Vdc, 4 A, 30 W
9 Vdc, .111 A, 1 W
9 Vdc, 0.11 A, 1 W
9 Vdc, 0.33 A, 3 W
9 Vdc, 0.333 A, 3 W
9 Vdc, 0.56 A, 5 W
9 Vdc, 0.66 A, 6 W
9 Vdc, 0.67 A, 6 W
9 Vdc, 0.67 A, 6.03 W
9 Vdc, 1.1 A, 10 W
9 Vdc, 1.2 A, 10.8 A
9 Vdc, 1.33 A, 11.97 W
9 Vdc, 1.33 A, 12 W
9 Vdc, 1.4 A, 12.6 W
9 Vdc, 1.6 A, 14.4 W
9 Vdc, 2.1 A, 18.9 W
9 Vdc, 2.2 A, 19.8 W
9 Vdc, 2.5 A, 22.5W
9 Vdc, 3 A, 27 W
9 Vdc, 3.0 A, 27 W
9 Vdc, 3.3 A, 30 W
9 Vdc, 3.34 A, 30 W
9 Vdc, 4 A, 36 W
9 Vdc, 5 A, 45 W
Board Mount AC-DC Power Supply

Next >>