PQMC3-D48-S3-S -- 3 W BOARD MOUNT ISOLATED DC-DC CONVERTER
CUI Inc.
3 W Board Mount Isolated DC-DC Converter
PQMC3-D48-S3-S
Description
3 Vdc, 0.758 A, 3 W
Description
3 Vdc, 0.758 A, 3 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
PQMC3-D48-S3-S |
|
Product Name
|
3 W Board Mount Isolated DC-DC Converter |
|
Type
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
|
DC Output Voltage
|
3.0 volts
|
|
DC Output Current
|
0.7580 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC-DC Converter
Features
IP21
DC Output Voltage
12.5 volts
View Details
Quantaflex Printed Electronics Inc.
Type
DC/AC Inverter
AC Output Voltage
115.0 volts
Output Frequency
4.00E-4 MHz
View Details
Form Factor
Board Mount
Operating Temperature
-20 C (-4 F)
Regulatory Compliance
RoHS Compliant
View Details