CUI Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 0.6~1.8 Vdc, 90 A, 162 W, 7.2~14 Vdc Input Range, Horizontal Surface Mount | |
| 0.6~1.8 Vdc, 90 A, 162 W, 7.2~14 Vdc Input Range, Horizontal Through-Hole | |
| 0.6~1.8 Vdc, 90 A, 162 W, 7.2~14 Vdc Input Range, Vertical Through-Hole | |
| 1.5 Vdc, 0.5 A, 0.75 W, 4.5~28 Vdc Input Range | |
| 1.65 W, 3.3 V, Single Output, Encapsulated PCB | |
| 1.8 Vdc, 0.5 A, 0.9 W, 4.5~28 Vdc Input Range | |
| 12 A Demo Kit with GUI dongle | |
| 12 A Demo Kit without dongle | |
| 12 A, 0.6-5.0 V, DIP Digital POL Module | |
| 12 A, 0.6-5.0 V, SIP Digital POL Module | |
| 12 A, 0.6-5.0 V, SMT Digital POL Module | |
| 12 Vdc, .083 A, 1 W | |
| 12 Vdc, 0.083 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 12 Vdc, 0.083 A, 1 W | |
| 12 Vdc, 0.084 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 12 Vdc, 0.084 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 12 Vdc, 0.084 A, 1 W, 2.97~3.63 Vdc Input Range | |
| 12 Vdc, 0.084 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 12 Vdc, 0.084 A, 1 W, 4.5 ~ 5.5 Vdc Input Range | |
| 12 Vdc, 0.084 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 12 Vdc, 0.167 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 12 Vdc, 0.167 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 12 Vdc, 0.167 A, 2 W, 4.5 ~ 5.5 Vdc Input Range | |
| 12 Vdc, 0.17 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 12 Vdc, 0.17 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 12 Vdc, 0.17 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 12 Vdc, 0.25 A, 3 W | |
| 12 Vdc, 0.250 A, 3 W | |
| 12 Vdc, 0.42 A, 5 W | |
| 12 Vdc, 0.5 A, 6 W, 15~32 Vdc Input Range | |
| 12 Vdc, 1.1 A, 13.2 W | |
| 12 Vdc, 1.25 A, 15 W, 100~1000 Vdc Input Range | |
| 12 Vdc, 1.25 A, 15 W, 200~1500 Vdc Input Range | |
| 12 Vdc, 11.67 A, 140 W | |
| 12 Vdc, 16.66 A, 200 W | |
| 12 Vdc, 2.5 A, 30 W | |
| 12 Vdc, 20.83 A, 250 W | |
| 12 Vdc, 3.33 A, 40 W, 200~1200 Vdc Input Range | |
| 12 Vdc, 3.33 A, 40 W, 200~1500 Vdc Input Range | |
| 12 Vdc, 33.33 A, 400 W | |
| 12 Vdc, 5 A, 60 W | |
| 12 Vdc, 7.5 A, 90 W | |
| 12/-12 Vdc, 0.042 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 12/-12 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 12/-12 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 12/-12 Vdc, 0.042/-0.042 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 12/-12 Vdc, 0.042/-0.042 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 12/-12 Vdc, 0.042/-0.042 A, 1 W, 2.97~3.63 Vdc Input Range | |
| 12/-12 Vdc, 0.042/-0.042 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 12/-12 Vdc, 0.042/-0.042 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 12/-12 Vdc, 0.083 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 12/-12 Vdc, 0.083 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 12/-12 Vdc, 0.083 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 12/-12 Vdc, 0.083/-0.083 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 12/-12 Vdc, 0.083/-0.083 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 12/-12 Vdc, 0.083/-0.083 A, 2 W, 4.5 ~ 5.5 Vdc Input Range | |
| 12/24 Vdc, 20.83/10.42 A, 400 W | |
| 13.5 Vdc, 6.67 A, 90 W | |
| 15 Vdc, .067 A, 1 W | |
| 15 Vdc, 0.066 A, 1 W | |
| 15 Vdc, 0.067 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 2.97~3.63 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 4.5 ~ 5.5 Vdc Input Range | |
| 15 Vdc, 0.067 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 15 Vdc, 0.13 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 15 Vdc, 0.13 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 15 Vdc, 0.13 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 15 Vdc, 0.134 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 15 Vdc, 0.134 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 15 Vdc, 0.134 A, 2 W, 4.5 ~ 5.5 Vdc Input Range | |
| 15 Vdc, 0.2 A, 3 W | |
| 15 Vdc, 0.34 A, 5 W | |
| 15 Vdc, 0.5 A, 7.5 W, 18~32 Vdc Input Range | |
| 15 Vdc, 1 A, 15 W, 100~1000 Vdc Input Range | |
| 15 Vdc, 1 A, 15 W, 200~1500 Vdc Input Range | |
| 15 Vdc, 1 A, 15 W | |
| 15 Vdc, 2 A, 30 W | |
| 15 Vdc, 2.67 A, 40 W, 200~1200 Vdc Input Range | |
| 15 Vdc, 2.67 A, 40 W, 200~1500 Vdc Input Range | |
| 15 Vdc, 26.67 A, 400 W | |
| 15 Vdc, 4 A, 60 W | |
| 15 Vdc, 6.67 A, 100 W | |
| 15/-15 Vdc, 0.033 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 15/-15 Vdc, 0.033 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 15/-15 Vdc, 0.033/-0.033 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 15/-15 Vdc, 0.033/-0.033 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 15/-15 Vdc, 0.033/-0.033 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 15/-15 Vdc, 0.034/-0.034 A, 1 W, 2.97~3.63 Vdc Input Range | |
| 15/-15 Vdc, 0.034/-0.034 A, 1 W, 8.1~9.9 Vdc Input Range | |
| 15/-15 Vdc, 0.067 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 15/-15 Vdc, 0.067 A, 2 W, 13.5~16.5 Vdc Input Range | |
| 15/-15 Vdc, 0.067 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 15/-15 Vdc, 0.067 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 15/-15 Vdc, 0.067/-0.067 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 15/-15 Vdc, 0.067/-0.067 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 15/-15 Vdc, 0.067/-0.067 A, 2 W, 4.5 ~ 5.5 Vdc Input Range | |
| 16 Vdc, 12.5 A, 200 W | |
| 16 Vdc, 15.62 A, 250 W | |
| 16 Vdc, 9.38 A, 150 W | |
| 18 Vdc, 1.65 A, 30 W | |
| 18 Vdc, 1.67 A, 30 W | |
| 18 Vdc, 22.22 A, 400 W | |
| 18 Vdc, 3.33 A, 60 W | |
| 19 Vdc, 10.53 A, 200 W | |
| 19 Vdc, 13.15 A, 250 W | |
| 19 Vdc, 5.8 A, 110 W | |
| 19 Vdc, 7.9 A, 150 W | |
| 2 W, 12 V, 167 mA, Single Unregulated Output, Isolated Dc-Dc Converter | |
| 2 W, 12/-12 V, 83/-83 mA, dual Unregulated Output, Isolated Dc-Dc Converter | |
| 2 W, 15 V, 133 mA, Single Unregulated Output, Isolated Dc-Dc Converter | |
| 2 W, 15/-15 V, 67/-67 mA, dual Unregulated Output, Isolated Dc-Dc Converter | |
| 2 W, 24 V, 83 mA, Single Unregulated Output, Isolated Dc-Dc Converter | |
| 2 W, 5 V, 400 mA, Single Unregulated Output, Isolated Dc-Dc Converter | |
| 2 W, 5/-5 V, 200/-200 mA, dual Unregulated Output, Isolated Dc-Dc Converter | |
| 2 W, 7/-7 V, 142/-142 mA, Dual Unregulated Output, Isolated Dc-Dc Converter | |
| 2 W, 9 V, 222 mA, Single Unregulated Output, Isolated Dc-Dc Converter | |
| 2 W, 9/-9 V, 111/-111 mA, dual Unregulated Output, Isolated Dc-Dc Converter | |
| 2.5 Vdc, 0.5 A, 1.25 W, 4.5~28 Vdc Input Range | |
| 20 Vdc, 10 A, 200 W | |
| 20 Vdc, 12.5 A, 250 W | |
| 20 Vdc, 5.5 A, 110 W | |
| 24 Vdc, .042 A, 1 W | |
| 24 Vdc, 0.042 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 24 Vdc, 0.042 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 24 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 24 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 24 Vdc, 0.042 A, 1 W | |
| 24 Vdc, 0.083 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 24 Vdc, 0.083 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 24 Vdc, 0.125 A, 3 W | |
| 24 Vdc, 0.21 A, 5 W | |
| 24 Vdc, 0.42 A, 10 W, 100~1000 Vdc Input Range | |
| 24 Vdc, 0.42 A, 10 W, 100~1000 Vdc Input Voltage Range | |
| 24 Vdc, 0.625 A, 15 W, 100~1000 Vdc Input Range | |
| 24 Vdc, 0.625 A, 15 W, 200~1500 Vdc Input Range | |
| 24 Vdc, 0.63 A, 15 W | |
| 24 Vdc, 1.25 A, 30 W | |
| 24 Vdc, 1.67 A, 40 W, 200~1200 Vdc Input Range | |
| 24 Vdc, 1.67 A, 40 W, 200~1500 Vdc Input Range | |
| 24 Vdc, 10.42 A, 250 W | |
| 24 Vdc, 16.67 A, 400 W | |
| 24 Vdc, 2.5 A, 60 W | |
| 24 Vdc, 4.6 A, 110 W | |
| 24 Vdc, 6.25 A, 150 W | |
| 24 Vdc, 8.33 A, 200 W | |
| 24/-24 Vdc, 0.021 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 24/-24 Vdc, 0.021/-0.021 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 24/-24 Vdc, 0.021/-0.021 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 24/-24 Vdc, 0.021/-0.021 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 24/-24 Vdc, 0.042 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 25 A Demo Kit with GUI dongle | |
| 25 A Demo Kit without dongle | |
| 25 A, 0.6-3.3 V, DIP Digital POL Module | |
| 25 A, 0.6-3.3 V, SIP Digital POL Module | |
| 25 A, 0.6-3.3 V, SMT Digital POL Module | |
| 264 W, 12 V, 22 A, Single Output, Intermediate Bus Dc-Dc Converter with Digital Control | |
| 264 W, 12 V, 22 A, Single Output, Intermediate Bus Dc-Dc Converter | |
| 28 Vdc, 14.29 A, 400 W | |
| 3 Vdc, 0.303 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 3.3 / -3.3 Vdc, 200 / -200 mA, 2 W | |
| 3.3 / -3.3 Vdc, 303 / -303 mA, 2 W | |
| 3.3 Vdc, 0.3.3 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 3.3 Vdc, 0.303 A, 1 W, 2.97~3.63 Vdc Input Range | |
| 3.3 Vdc, 0.303 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 3.3 Vdc, 0.5 A, 1.65 W, 4.5~28 Vdc Input Range | |
| 3.3 Vdc, 0.5 A, 1.65 W, 6~28 Vdc Input Range | |
| 3.3 Vdc, 0.6 A, 1.98 W | |
| 3.3 Vdc, 1 A, 3.3 W, 7~28 Vdc Input Range | |
| 3.3 Vdc, 1 A, 3.3 W | |
| 3.3 Vdc, 1.0 A, 3.3 W | |
| 3.3 Vdc, 400 mA, 1.32 W | |
| 3.3 Vdc, 400 mA, 2 W | |
| 3.3/-3.3 Vdc, 0.152/-0.152 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 3.3/-3.3 Vdc, 0.152/-0.152 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 300 W, 12 V, 25 A, Single Output, Intermediate Bus Dc-Dc Converter with Digital Control | |
| 300 W, 12 V, 25 A, Single Output, Intermediate Bus Dc-Dc Converter | |
| 36 Vdc, 1.66 A, 60 W | |
| 36 Vdc, 11.11 A, 400 W | |
| 36 Vdc, 4.17 A, 150 W | |
| 36 Vdc, 5.55 A, 200 W | |
| 36 Vdc, 6.94 A, 250 W | |
| 420 W, 12 V, 35 A, Single Output, Intermediate Bus Dc-Dc Converter with Digital Control | |
| 420 W, 12 V, 35 A, Single Output, Intermediate Bus Dc-Dc Converter | |
| 468 W, 12 V, 39 A, Single Output, Intermediate Bus Dc-Dc Converter with Digital Control | |
| 468 W, 12 V, 39 A, Single Output, Intermediate Bus Dc-Dc Converter | |
| 48 Vdc, 1.25 A, 60 W | |
| 48 Vdc, 3.13 A, 150 W | |
| 48 Vdc, 4.16 A, 200 W | |
| 48 Vdc, 5.21 A, 250 W | |
| 48 Vdc, 8.33 A, 400 W | |
| 5 Vdc, 0.2 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 2.97~3.63 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 4.5 ~ 5.5 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 5 Vdc, 0.2 A, 1 W | |
| 5 Vdc, 0.4 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 5 Vdc, 0.4 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 5 Vdc, 0.4 A, 2 W, 4.5 ~ 5.5 Vdc Input Range | |
| 5 Vdc, 0.4 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 5 Vdc, 0.5 A, 2.5 W, 6.5~32 Vdc Input Range | |
| 5 Vdc, 0.5 A, 2.5 W, 7~28 Vdc Input Range | |
| 5 Vdc, 0.5 A, 2.5 W | |
| 5 Vdc, 0.6 A, 3 W | |
| 5 Vdc, 1 A, 5 W, 100~1000 Vdc Input Range | |
| 5 Vdc, 1 A, 5 W, 100~1000 Vdc Input Voltage Range | |
| 5 Vdc, 1 A, 5 W, 8~28 Vdc Input Range | |
| 5 Vdc, 1 A, 5 W | |
| 5 Vdc, 1.0 A, 5 W | |
| 5 Vdc, 2 A, 10 W, 100~1000 Vdc Input Range | |
| 5 Vdc, 2 A, 10 W, 100~1000 Vdc Input Voltage Range | |
| 5 Vdc, 2 A, 10 W, 200~1500 Vdc Input Range | |
| 5 Vdc, 2 A, 10 W | |
| 5 Vdc, 4 A, 20 W | |
| 5/-5 Vdc, 0.1 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 5/-5 Vdc, 0.1 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 5/-5 Vdc, 0.1/-0.1 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 5/-5 Vdc, 0.1/-0.1 A, 1 W, 2.97~3.63 Vdc Input Range | |
| 5/-5 Vdc, 0.1/-0.1 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 5/-5 Vdc, 0.1/-0.1 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 5/-5 Vdc, 0.2 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 5/-5 Vdc, 0.2 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 5/-5 Vdc, 0.2 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 5/-5 Vdc, 0.2/-0.2 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 5/-5 Vdc, 0.2/-0.2 A, 2 W, 21.6~26.4 Vdc Input Range | |
| 5/-5 Vdc, 0.2/-0.2 A, 2 W, 4.5 ~ 5.5 Vdc Input Range | |
| 5/12 Vdc, 30/20.83 A, 320 W | |
| 5/24 Vdc, 30/10.42 A, 320 W | |
| 5/48 Vdc, 30/5.21 A, 320 W | |
| 50 A Demo Kit with GUI dongle | |
| 50 A Demo Kit without dongle | |
| 50 A, 0.6-3.3 V, DIP Digital POL Module | |
| 50 A, 0.6-3.3 V, SIP Digital POL Module | |
| 50 A, 0.6-3.3 V, SMT Digital POL Module | |
| 54 Vdc, 7.41 A, 400 W | |
| 6.5 Vdc, 0.5 A, 3.25 W, 8~32 Vdc Input Range | |
| 9 Vdc, .111 A, 1 W | |
| 9 Vdc, 0.11 A, 1 W | |
| 9 Vdc, 0.111 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 9 Vdc, 0.111 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 9 Vdc, 0.111 A, 1 W, 2.97~3.63 Vdc Input Range | |
| 9 Vdc, 0.111 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 9 Vdc, 0.111 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 9 Vdc, 0.33 A, 3 W | |
| 9 Vdc, 0.333 A, 3 W | |
| 9 Vdc, 0.5 A, 4.5 W, 11~32 Vdc Input Range | |
| 9 Vdc, 0.56 A, 5 W | |
| 9 Vdc, 1.11 A, 10 W, 100~1000 Vdc Input Range | |
| 9 Vdc, 1.11 A, 10 W, 100~1000 Vdc Input Voltage Range | |
| 9 Vdc, 3 A, 27 W | |
| 9 Vdc, 3.3 A, 30 W | |
| 9/-9 Vdc, 0.056/-0.056 A, 1 W, 10.8~13.2 Vdc Input Range | |
| 9/-9 Vdc, 0.056/-0.056 A, 1 W, 13.5~16.5 Vdc Input Range | |
| 9/-9 Vdc, 0.056/-0.056 A, 1 W, 21.6~26.4 Vdc Input Range | |
| 9/-9 Vdc, 0.056/-0.056 A, 1 W, 4.5~5.5 Vdc Input Range | |
| 9/-9 Vdc, 0.056/-0.056 A, 1 W, 8.1~9.9 Vdc Input Range | |
| Board Mount AC-DC Power Supply |
| Next >> |