9/-9 Vdc, 0.166 A, 3 W, 9~18 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PQB3-D12-D9-D |
| Product Name | 3 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 9.0 volts |
| DC Output Current | 0.1660 amps |