CUI Inc. Datasheets for Medical Power Supplies

Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more

Product Name Notes
12 V, 25 A, 300 W
12 Vdc, 0.5 A, 6 W
12 Vdc, 1.0 A, 12 W
12 Vdc, 1.1 A, 13.2 W
12 Vdc, 1.7 A, 20 W
12 Vdc, 13.3 A, 160 W
12 Vdc, 15 A, 180 W
12 Vdc, 16.66 A, 200 W
12 Vdc, 16.67 A, 200 W
12 Vdc, 18.75 A, 225 W
12 Vdc, 2.5 A, 30 W
12 Vdc, 20.83 A, 250 W
12 Vdc, 22.92 A, 275 W
12 Vdc, 25 A, 300 W
12 Vdc, 25.00 A, 350 W
12 Vdc, 3 A, 36 W
12 Vdc, 3.0 A, 36 W
12 Vdc, 3.34 A, 40 W
12 Vdc, 30.4 A, 365 W
12 Vdc, 33.34 A, 400 W
12 Vdc, 41.67 A, 550 W
12 Vdc, 5 A, 60 W
12 Vdc, 7.5 A, 90 W
12 Vdc, 8.4 A, 100 W
12/24 Vdc, 13.33/6.67 A, 240 W
12/24 Vdc, 25/12.5 A, 400 W
13.5 Vdc, 6.67 A, 90 W
15 Vdc, 0.8 A, 12 W
15 Vdc, 0.8 A, 30 W
15 Vdc, 1 A, 15 W
15 Vdc, 1.4 A, 20 W
15 Vdc, 12 A, 180 W
15 Vdc, 15 A, 225 W
15 Vdc, 18.33 A, 275 W
15 Vdc, 2 A, 30 W
15 Vdc, 2.4 A, 36 W
15 Vdc, 2.67 A, 40 W
15 Vdc, 20 A, 300 W
15 Vdc, 21.67 A, 350 W
15 Vdc, 33.33 A, 550 W
15 Vdc, 4 A, 60 W
15 Vdc, 6.67 A, 100 W
15 Vdc, 6.7 A, 100 W
15 Vdc, 8 A, 120 W
16 Vdc, 12.5 A, 200 W
16 Vdc, 15.62 A, 250 W
18 Vdc, 0.66 A, 12 W
18 Vdc, 1.65 A, 30 W
18 Vdc, 1.66 A, 30 W
18 Vdc, 1.67 A, 30 W
18 Vdc, 2 A, 36 W
18 Vdc, 25 A, 400 W
18 Vdc, 3.33 A, 60 W
18 Vdc, 5.6 A, 100 W
19 Vdc, 10.53 A, 200 W
19 Vdc, 13.15 A, 250 W
19 Vdc, 5.8 A, 110 W
20 Vdc, 10 A, 200 W
20 Vdc, 12.5 A, 250 W
20 Vdc, 5.5 A, 110 W
24 V, 12.5 A, 300 W
24 Vdc, 0.5 A, 12 W
24 Vdc, 0.63 A, 15 W
24 Vdc, 0.9 A, 20 W
24 Vdc, 1.25 A, 30 W
24 Vdc, 1.5 A, 36 W
24 Vdc, 1.67 A, 40 W
24 Vdc, 10.42 A, 250 W
24 Vdc, 11.46 A, 275 W
24 Vdc, 12.5 A, 300 W
24 Vdc, 14.58 A, 350 W
24 Vdc, 15.2 A, 365 W
24 Vdc, 18.19 A, 400 W
24 Vdc, 2.5 A, 60 W
24 Vdc, 22.92 A, 550 W
24 Vdc, 4.2 A, 100 W
24 Vdc, 4.6 A, 110 W
24 Vdc, 6.66 A, 160 W
24 Vdc, 7.5 A, 180 W
24 Vdc, 8.33 A, 200 W
24 Vdc, 9.38 A, 225 W
28 Vdc, 3.6 A, 100 W
3.3 Vdc, 4 A, 13.2 W
3.3 Vdc, 6 A, 20 W
3.3 Vdc, 60 A, 198 W
3.3/12 Vdc, 40/25 A, 400 W
3.3/24 Vdc, 40/12.5 A, 400 W
30 Vdc, 1.33 A, 40 W
30 Vdc, 11.67 A, 350 W
30 Vdc, 18.33 A, 550 W
30 Vdc, 6 A, 180 W
30 Vdc, 7.5 A, 225 W
30 Vdc, 9.17 A, 275 W
36 V, 8.34 A, 300 W
36 Vdc, 0.83 A, 30 W
36 Vdc, 1.11 A, 40 W
36 Vdc, 1.66 A, 60 W
36 Vdc, 12.9 A, 400 W
36 Vdc, 2.8 A, 100 W
36 Vdc, 5.55 A, 200 W
36 Vdc, 6.94 A, 250 W
36 Vdc, 8.33 A, 300 W
48 V, 6.25 A, 300 W
48 Vdc, 0.62 A, 30 W
48 Vdc, 0.83 A, 40 W
48 Vdc, 1.25 A, 60 W
48 Vdc, 11.46 A, 550 W
48 Vdc, 2.1 A, 100 W
48 Vdc, 3.33 A, 160 W
48 Vdc, 3.75 A, 180 W
48 Vdc, 4.16 A, 200 W
48 Vdc, 4.17 A, 200 W
48 Vdc, 4.69 A, 225 W
48 Vdc, 5.21 A, 250 W
48 Vdc, 5.73 A, 275 W
48 Vdc, 6.25 A, 300 W
48 Vdc, 7.30 A, 350 W
48 Vdc, 7.6 A, 365 W
48 Vdc, 9.53 A, 400 W
5 Vdc, 0.15 A, 0.75 W, 4.75~5.25 Vdc Input Range
5 Vdc, 1.2 A, 6 W
5 Vdc, 2 A, 10 W
5 Vdc, 2.4 A, 12 W
5 Vdc, 20 A, 100 W
5 Vdc, 4 A, 20 W
5 Vdc, 4.0 A, 20 W
5 Vdc, 5 A, 25 W
5 Vdc, 6 A, 30 W
5 Vdc, 60 A, 300 W
5 Vdc, 8 A, 40 W
5 W, 12 V, Single Output, Open PCB, Medical Type
5 W, 15 V, Single Output, Open PCB, Medical Type
5 W, 18 V, Single Output, Open PCB, Medical Type
5 W, 24 V, Single Output, Open PCB, Medical Type
5 W, 3.3 V Single Output, Open PCB, Medical Type
5 W, 5 V, Single Output, Open PCB, Medical Type
5/12 Vdc, 24/13.33 A, 240 W
5/12 Vdc, 40/25 A, 400 W
5/24 Vdc, 40/12.5 A, 400 W
58 Vdc, 3.10 A, 180 W
58 Vdc, 3.88 A, 225 W
58 Vdc, 4.74 A, 275 W
58 Vdc, 6.04 A, 350 W
58 Vdc, 9.48 A, 550 W
5W, 9 V, Single Output, Open PCB, Medical Type
6 Vdc, 1.0 A, 6 W
6 Vdc, 2.0 A, 12 W
7.5 Vdc, 4 A, 30 W
9 Vdc, 0.66 A, 6 W
9 Vdc, 1.33 A, 12 W
9 Vdc, 11.2 A, 100 W
9 Vdc, 2.3 A, 20 W
9 Vdc, 3 A, 27 W
9 Vdc, 3.0 A, 27 W
9 Vdc, 3.3 A, 30 W
9 Vdc, 4 A, 36 W
9 Vdc, 4.45 A, 40 W