12 Vdc, 0.13~1.3 A, 15.6 W, 18~75 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PRD15-Q48-S12-P-D |
| Product Name | 15 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 12.0 volts |
| DC Output Current | 1.3 amps |