PRMC3-D24-S24-S -- 3 W BOARD MOUNT ISOLATED DC-DC CONVERTER
CUI Inc.
3 W Board Mount Isolated DC-DC Converter
PRMC3-D24-S24-S
Description
24 Vdc, 3 W, 125 mA
Description
24 Vdc, 3 W, 125 mA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
PRMC3-D24-S24-S |
|
Product Name
|
3 W Board Mount Isolated DC-DC Converter |
|
Type
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
|
DC Output Voltage
|
24.0 volts
|
|
DC Output Current
|
0.1250 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
DIN Rail
Operating Temperature
-20 to 70 C (-4 to 158 F)
Regulatory Compliance
CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Type
DC Power Supply; Programmable Power Supply
Features
Adjustable Current
DC Output Voltage
8.0 to 50.0 volts
View Details
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details
Type
DC Power Supply; DC Power System; AC/DC Converter
Technology
Linear Power Supply
Form Factor
DIN Rail; Wall Mount
View Details