CUI Inc. Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1.1W, 5V, 220mA, single output, isolated DC-DC converter | |
| 1.5 Vdc, 1 A, 1.5 W, 4.75~15 Vdc Input Range | |
| 1.5W, 12/-12V, 62/-62mA, dual output, isolated DC-DC converter | |
| 1.5W, 12V, 125mA, single output, isolated DC-DC converter | |
| 1.5W, 15/-15V, 50/-50mA, dual output, isolated DC-DC converter | |
| 1.5W, 15V, 100mA, single output, isolated DC-DC converter | |
| 1.8 Vdc, 1 A, 1.8 W, 4.75~15 Vdc Input Range | |
| 1.98W, 3.3V, 600mA, single output, isolated DC-DC converter | |
| 10W, 12V, 416mA, single/dual output, isolated DC-DC converter | |
| 10W, 12V, 835mA, single output, isolated DC-DC converter | |
| 10W, 15V, 333mA, single/dual output, isolated DC-DC converter | |
| 10W, 15V, 666mA, single output, isolated DC-DC converter | |
| 10W, 3.3V, 3000mA, single output, isolated DC-DC converter | |
| 10W, 5V, 2000mA, single output, isolated DC-DC converter | |
| 11W, 1.8V, 6000mA, single output, isolated DC-DC | |
| 12 Vdc, 0.25 A, 3 W, 18~36 Vdc Input Range | |
| 12 Vdc, 0.25 A, 3 W, 18~72 Vdc Input Range | |
| 12 Vdc, 0.25 A, 3 W, 36~75 Vdc Input Range | |
| 12 Vdc, 0.25 A, 3 W, 4.5~9 Vdc Input Range | |
| 12 Vdc, 0.25 A, 3 W, 9~18 Vdc Input Range | |
| 12 Vdc, 0.25 A, 3 W, 9~36 Vdc Input Range | |
| 12 Vdc, 0.5 A, 6 W, 14~28 Vdc Input Range | |
| 12 Vdc, 0.5 A, 6 W, 17~72 Vdc Input Range | |
| 12 Vdc, 0.5 A, 6 W, 18~75 Vdc Input Range | |
| 12 Vdc, 0.5 A, 6 W, 9~36 Vdc Input Range | |
| 12 Vdc, 0.56 A, 6 W, 18~72 Vdc Input Range | |
| 12 Vdc, 0.56 A, 6 W, 9~36 Vdc Input Range | |
| 12 Vdc, 0.83 A, 10 W, 9~36 Vdc Input Range | |
| 12 Vdc, 1 A, 12 W, 16~32 Vdc Input Range | |
| 12 Vdc, 1 A, 12 W, 18~75 Vdc Input Range | |
| 12 Vdc, 1 A, 12 W, 9~36 Vdc Input Range | |
| 12 Vdc, 1.25 A, 15 W, 18~75 Vdc Input Range | |
| 12 Vdc, 1.25 A, 15 W, 9~36 Vdc Input Range | |
| 12 Vdc, 1.67 A, 10 W, 18~75 Vdc Input Range | |
| 12 Vdc, 1.67 A, 20 W, 18~75 Vdc Input Range | |
| 12 Vdc, 1.67 A, 20 W, 9~36 Vdc Input Range | |
| 12 Vdc, 2.5 A, 30 W, 18~75 Vdc Input Range | |
| 12 Vdc, 2.5 A, 30 W, 9~36 Vdc Input Range | |
| 12 Vdc, 3.33 A, 40 W, 18~36 Vdc Input Range | |
| 12 Vdc, 3.33 A, 40 W, 9~18 Vdc Input Range | |
| 12 Vdc, 8.4 A, 100 W | |
| 12/-12 Vdc, 0.083 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 12/-12 Vdc, 0.083 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 12/-12 Vdc, 0.125 A, 3 W, 18~36 Vdc Input Range | |
| 12/-12 Vdc, 0.125 A, 3 W, 18~72 Vdc Input Range | |
| 12/-12 Vdc, 0.125 A, 3 W, 36~75 Vdc Input Range | |
| 12/-12 Vdc, 0.125 A, 3 W, 4.5~9 Vdc Input Range | |
| 12/-12 Vdc, 0.125 A, 3 W, 9~18 Vdc Input Range | |
| 12/-12 Vdc, 0.125 A, 3 W, 9~36 Vdc Input Range | |
| 12/-12 Vdc, 0.23 A, 6 W, 18~72 Vdc Input Range | |
| 12/-12 Vdc, 0.23 A, 6 W, 9~36 Vdc Input Range | |
| 12/-12 Vdc, 0.25 A, 6 W, 9~36 Vdc Input Range | |
| 12/-12 Vdc, 0.42 A, 10 W, 18~75 Vdc Input Range | |
| 12/-12 Vdc, 0.42 A, 10 W, 9~36 Vdc Input Range | |
| 12/-12 Vdc, 0.625 A, 15 W, 18~75 Vdc Input Range | |
| 12/-12 Vdc, 0.625 A, 15 W, 9~36 Vdc Input Range | |
| 12/-12 Vdc, 0.83 A, 20 W, 18~75 Vdc Input Range | |
| 12/-12 Vdc, 0.83 A, 20 W, 9~36 Vdc Input Range | |
| 12/-12 Vdc, 1.25 A, 30 W, 18~75 Vdc Input Range | |
| 12/-12 Vdc, 1.25 A, 30 W, 9~36 Vdc Input Range | |
| 12/-12 Vdc, 1.8 A, 40 W, 18~36 Vdc Input Range | |
| 12/-12 Vdc, 1.8 A, 40 W, 36~75 Vdc Input Range | |
| 12/-12 Vdc, 1.8 A, 40 W, 9~18 Vdc Input Range | |
| 12Vdc, 500mA, 6W (max), non-isolated dc regulator | |
| 15 Vdc, 0.2 A, 3 W, 18~36 Vdc Input Range | |
| 15 Vdc, 0.2 A, 3 W, 18~72 Vdc Input Range | |
| 15 Vdc, 0.2 A, 3 W, 36~75 Vdc Input Range | |
| 15 Vdc, 0.2 A, 3 W, 4.5~9 Vdc Input Range | |
| 15 Vdc, 0.2 A, 3 W, 9~18 Vdc Input Range | |
| 15 Vdc, 0.2 A, 3 W, 9~36 Vdc Input Range | |
| 15 Vdc, 0.4 A, 6 W, 18~72 Vdc Input Range | |
| 15 Vdc, 0.4 A, 6 W, 18~75 Vdc Input Range | |
| 15 Vdc, 0.4 A, 6 W, 9~36 Vdc Input Range | |
| 15 Vdc, 0.5 A, 7.5 W, 17~28 Vdc Input Range | |
| 15 Vdc, 0.5 A, 7.5 W, 20~72 Vdc Input Range | |
| 15 Vdc, 0.66 A, 10 W, 18~75 Vdc Input Range | |
| 15 Vdc, 0.66 A, 10 W, 9~36 Vdc Input Range | |
| 15 Vdc, 0.8 A, 12 W, 18~75 Vdc Input Range | |
| 15 Vdc, 0.8 A, 12 W, 9~36 Vdc Input Range | |
| 15 Vdc, 1 A, 15 W, 18~75 Vdc Input Range | |
| 15 Vdc, 1 A, 15 W, 20~32 Vdc Input Range | |
| 15 Vdc, 1 A, 15 W, 9~36 Vdc Input Range | |
| 15 Vdc, 1.33 A, 20 W, 18~75 Vdc Input Range | |
| 15 Vdc, 1.33 A, 20 W, 9~36 Vdc Input Range | |
| 15 Vdc, 2 A, 30 W, 18~75 Vdc Input Range | |
| 15 Vdc, 2 A, 30 W, 9~36 Vdc Input Range | |
| 15 Vdc, 2.6 A, 40 W, 18~36 Vdc Input Range | |
| 15 Vdc, 2.6 A, 40 W, 9~18 Vdc Input Range | |
| 15/-15 Vdc, 0.067 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 15/-15 Vdc, 0.067 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 15/-15 Vdc, 0.1 A, 3 W, 18~36 Vdc Input Range | |
| 15/-15 Vdc, 0.1 A, 3 W, 18~72 Vdc Input Range | |
| 15/-15 Vdc, 0.1 A, 3 W, 36~75 Vdc Input Range | |
| 15/-15 Vdc, 0.1 A, 3 W, 4.5~9 Vdc Input Range | |
| 15/-15 Vdc, 0.1 A, 3 W, 9~18 Vdc Input Range | |
| 15/-15 Vdc, 0.1 A, 3 W, 9~36 Vdc Input Range | |
| 15/-15 Vdc, 0.19 A, 6 W, 18~72 Vdc Input Range | |
| 15/-15 Vdc, 0.19 A, 6 W, 9~36 Vdc Input Range | |
| 15/-15 Vdc, 0.2 A, 6 W, 9~36 Vdc Input Range | |
| 15/-15 Vdc, 0.33 A, 10 W, 18~75 Vdc Input Range | |
| 15/-15 Vdc, 0.33 A, 10 W, 9~36 Vdc Input Range | |
| 15/-15 Vdc, 0.5 A, 15 W, 18~75 Vdc Input Range | |
| 15/-15 Vdc, 0.5 A, 15 W, 9~36 Vdc Input Range | |
| 15/-15 Vdc, 0.67 A, 20 W, 18~75 Vdc Input Range | |
| 15/-15 Vdc, 0.67 A, 20 W, 9~36 Vdc Input Range | |
| 15/-15 Vdc, 1 A, 30 W, 18~75 Vdc Input Range | |
| 15/-15 Vdc, 1 A, 30 W, 9~36 Vdc Input Range | |
| 15/-15 Vdc, 1.4 A, 40 W, 18~36 Vdc Input Range | |
| 15/-15 Vdc, 1.4 A, 40 W, 36~75 Vdc Input Range | |
| 15/-15 Vdc, 1.4 A, 40 W, 9~18 Vdc Input Range | |
| 15Vdc, 500mA, 7.5W (max), non-isolated dc regulator | |
| 15W, 12/-12V, 625mA, dual output, isolated DC-DC | |
| 15W, 12V, 1250mA, single output, isolated DC-DC | |
| 15W, 15/-15V, 500mA, dual output, isolated DC-DC | |
| 15W, 15V, 1000mA, single output, isolated DC-DC | |
| 15W, 2.5V, 6000mA, single output, isolated DC-DC | |
| 15W, 5/-5V, 1500mA, dual output, isolated DC-DC | |
| 15W, 5V, 3000mA, single output, isolated DC-DC | |
| 16.5W, 3.3V, 5000mA, single output, isolated DC-DC | |
| 18W, 3.3V, 5.5A, single output, isolated DC-DC | |
| 2.5 Vdc, 1 A, 2.5 W, 5~18 Vdc Input Range | |
| 2.5 Vdc, 10 A, 25 W, 9~18 Vdc Input Range | |
| 20W, 12V, 1.67A, single output, isolated DC-DC | |
| 20W, 12V, 1330mA, single output, isolated DC-DC | |
| 20W, 12V, 1670mA, single output, isolated DC-DC | |
| 20W, 12V, 835mA, single/dual output, isolated DC-DC | |
| 20W, 15V, 1.33A, single output, isolated DC-DC | |
| 20W, 15V, 1330mA, single output, isolated DC-DC | |
| 20W, 15V, 670mA, single/dual output, isolated DC-DC | |
| 20W, 5V, 4000mA, single output, isolated DC-DC | |
| 20W, 5V, 4A, single output, isolated DC-DC | |
| 24 Vdc, 0.125 A, 3 W, 18~36 Vdc Input Range | |
| 24 Vdc, 0.125 A, 3 W, 9~18 Vdc Input Range | |
| 24 Vdc, 0.25 A, 6 W, 18~75 Vdc Input Range | |
| 24 Vdc, 0.25 A, 6 W, 9~36 Vdc Input Range | |
| 24 Vdc, 0.42 A, 10 W, 18~75 Vdc Input Range | |
| 24 Vdc, 0.42 A, 10 W, 9~36 Vdc Input Range | |
| 24 Vdc, 0.5 A, 12 W, 36~72 Vdc Input Range | |
| 24 Vdc, 0.625 A, 15 W, 9~36 Vdc Input Range | |
| 24 Vdc, 0.83 A, 20 W, 18~75 Vdc Input Range | |
| 24 Vdc, 0.83 A, 20 W, 9~36 Vdc Input Range | |
| 24 Vdc, 4.2 A, 100 W | |
| 25W, 5V, 5000mA, single output, isolated DC-DC | |
| 28 Vdc, 3.6 A, 100 W | |
| 3.3 Vdc, 0.5 A, 1.65 W, 4.5~28 Vdc Input Range | |
| 3.3 Vdc, 0.5 A, 1.65 W, 9~72 Vdc Input Range | |
| 3.3 Vdc, 0.6 A, 2 W, 18~72 Vdc Input Range | |
| 3.3 Vdc, 0.6 A, 2 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 0.909 A, 3 W, 18~36 Vdc Input Range | |
| 3.3 Vdc, 0.909 A, 3 W, 36~75 Vdc Input Range | |
| 3.3 Vdc, 0.909 A, 3 W, 9~18 Vdc Input Range | |
| 3.3 Vdc, 1 A, 1.65 W, 4.5~28 Vdc Input Range | |
| 3.3 Vdc, 1 A, 3.3 W, 18~72 Vdc Input Range | |
| 3.3 Vdc, 1 A, 3.3 W, 5~18 Vdc Input Range | |
| 3.3 Vdc, 1 A, 3.3 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 1.5 A, 5 W, 4.75~18 Vdc Input Range | |
| 3.3 Vdc, 1.5 A, 6 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 1.5 A, 6 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 10 A, 33 W, 18~36 Vdc Input Range | |
| 3.3 Vdc, 10 A, 33 W, 9~18 Vdc Input Range | |
| 3.3 Vdc, 2 A, 6.6 W, 4.75~18 Vdc Input Range | |
| 3.3 Vdc, 2.4 A, 7.92 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 2.4 A, 7.92 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 3.5 A, 12 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 3.5 A, 12 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 4 A, 13.2 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 4 A, 13.2 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 5 A, 16.5 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 5 A, 16.5 W, 9~36 Vdc Input Range | |
| 3.3/-3.3 Vdc, 0.455 A, 3 W, 36~75 Vdc Input Range | |
| 3.3/12/-12 Vdc, 4/0.625/-0.625 A, 30 W, 18~75 Vdc Input Range | |
| 3.3/12/-12 Vdc, 4/0.625/-0.625 A, 30 W, 9~36 Vdc Input Range | |
| 3.3/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 18~36 Vdc Input Range | |
| 3.3/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 9~18 Vdc Input Range | |
| 3.3/15/-15 Vdc, 4/0.5/-0.5 A, 30 W, 18~75 Vdc Input Range | |
| 3.3/15/-15 Vdc, 4/0.5/-0.5 A, 30 W, 9~36 Vdc Input Range | |
| 3.3/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 18~36 Vdc Input Range | |
| 3.3/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 9~18 Vdc Input Range | |
| 3.3Vdc, 500mA, 1.65W (max), non-isolated dc regulator | |
| 3.3W, 3.3V, 1000mA, single output, isolated DC-DC converter | |
| 30W, 12/-12V, 1250/-1250mA, dual output, isolated DC-DC | |
| 30W, 12V, 2500mA, single output, isolated DC-DC | |
| 30W, 15/-15V, 1000/-1000mA, dual output, isolated DC-DC | |
| 30W, 15V, 2000mA, single output, isolated DC-DC | |
| 30W, 5/-5V, 2500/-2500mA, dual output, isolated DC-DC | |
| 30W, 5/12/-12V, 3500/310/-310mA, triple output, isolated DC-DC | |
| 30W, 5/15/-15V, 3500/250/-250mA, triple output, isolated DC-DC | |
| 36 Vdc, 2.8 A, 100 W | |
| 3W, 12/-12V, 125/-125mA, dual output, isolated DC-DC converter | |
| 3W, 12V, 250mA, single output, isolated DC-DC converter | |
| 3W, 15/-15V, 100/-100mA, dual output, isolated DC-DC converter | |
| 3W, 15V, 200mA, single output, isolated DC-DC converter | |
| 3W, 5/-5V, 300/-300mA, dual output, isolated DC-DC converter | |
| 3W, 5V, 600mA, single output, isolated DC-DC converter | |
| 48 Vdc, 2.1 A, 100 W | |
| 5 Vdc, 0.5 A, 2.5 W, 6~28 Vdc Input Range | |
| 5 Vdc, 0.5 A, 2.5 W, 9~72 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W, 18~36 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W, 18~72 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W, 36~75 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W, 4.5~9 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W, 9~18 Vdc Input Range | |
| 5 Vdc, 0.6 A, 3 W, 9~36 Vdc Input Range | |
| 5 Vdc, 0.6 A, 6 W, 18~75 Vdc Input Range | |
| 5 Vdc, 0.6 A, 6 W, 9~36 Vdc Input Range | |
| 5 Vdc, 1 A, 5 W, 18~72 Vdc Input Range | |
| 5 Vdc, 1 A, 5 W, 6.5~32 Vdc Input Range | |
| 5 Vdc, 1 A, 5 W, 7~18 Vdc Input Range | |
| 5 Vdc, 1 A, 5 W, 9~36 Vdc Input Range | |
| 5 Vdc, 1.5 A, 7.5 W, 6.5~18 Vdc Input Range | |
| 5 Vdc, 2 A, 10 W, 18~75 Vdc Input Range | |
| 5 Vdc, 2 A, 10 W, 7~18 Vdc Input Range | |
| 5 Vdc, 2 A, 10 W, 9~36 Vdc Input Range | |
| 5 Vdc, 2.4 A, 12 W, 18~75 Vdc Input Range | |
| 5 Vdc, 2.4 A, 12 W, 9~36 Vdc Input Range | |
| 5 Vdc, 3 A, 15 W, 18~75 Vdc Input Range | |
| 5 Vdc, 3 A, 15 W, 9~36 Vdc Input Range | |
| 5 Vdc, 4 A, 20 W, 18~75 Vdc Input Range | |
| 5 Vdc, 4 A, 20 W, 9~36 Vdc Input Range | |
| 5 Vdc, 6 A, 30 W, 18~75 Vdc Input Range | |
| 5 Vdc, 6 A, 30 W, 9~36 Vdc Input Range | |
| 5 Vdc, 8 A, 40 W, 18~36 Vdc Input Range | |
| 5 Vdc, 8 A, 40 W, 9~18 Vdc Input Range | |
| 5.6W, 12V, 470mA, single output, isolated DC-DC converter | |
| 5/-5 Vdc, 0.2 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 5/-5 Vdc, 0.2 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 5/-5 Vdc, 0.3 A, 3 W, 18~36 Vdc Input Range | |
| 5/-5 Vdc, 0.3 A, 3 W, 18~72 Vdc Input Range | |
| 5/-5 Vdc, 0.3 A, 3 W, 36~75 Vdc Input Range | |
| 5/-5 Vdc, 0.3 A, 3 W, 4.5~9 Vdc Input Range | |
| 5/-5 Vdc, 0.3 A, 3 W, 9~18 Vdc Input Range | |
| 5/-5 Vdc, 0.3 A, 3 W, 9~36 Vdc Input Range | |
| 5/-5 Vdc, 0.5 A, 6 W, 18~72 Vdc Input Range | |
| 5/-5 Vdc, 0.5 A, 6 W, 9~36 Vdc Input Range | |
| 5/-5 Vdc, 0.6 A, 6 W, 9~36 Vdc Input Range | |
| 5/-5 Vdc, 1 A, 10 W, 18~75 Vdc Input Range | |
| 5/-5 Vdc, 1 A, 10 W, 9~36 Vdc Input Range | |
| 5/-5 Vdc, 1.5 A, 15 W, 18~75 Vdc Input Range | |
| 5/-5 Vdc, 1.5 A, 15 W, 9~36 Vdc Input Range | |
| 5/-5 Vdc, 2 A, 20 W, 18~75 Vdc Input Range | |
| 5/-5 Vdc, 2 A, 20 W, 9~36 Vdc Input Range | |
| 5/-5 Vdc, 2 A, 30 W, 18~75 Vdc Input Range | |
| 5/-5 Vdc, 2 A, 30 W, 9~36 Vdc Input Range | |
| 5/12/-12 Vdc, 3/0.625/-0.625 A, 30 W, 18~75 Vdc Input Range | |
| 5/12/-12 Vdc, 3/0.625/-0.625 A, 30 W, 9~36 Vdc Input Range | |
| 5/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 18~36 Vdc Input Range | |
| 5/12/-12 Vdc, 6/0.4/-0.4 A, 40 W, 9~18 Vdc Input Range | |
| 5/15/-15 Vdc, 3/0.5/-0.5 A, 30 W, 18~75 Vdc Input Range | |
| 5/15/-15 Vdc, 3/0.5/-0.5 A, 30 W, 9~36 Vdc Input Range | |
| 5/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 18~36 Vdc Input Range | |
| 5/15/-15 Vdc, 6/0.3/-0.3 A, 40 W, 9~18 Vdc Input Range | |
| 5Vdc, 500mA, 2.5W (max), non-isolated dc regulator | |
| 5W, 5V, 1000mA, single output, isolated DC-DC converter | |
| 6.5 Vdc, 0.5 A, 3.25 W, 9~72 Vdc Input Range | |
| 6.5 Vdc, 1 A, 6.5 W, 0~32 Vdc Input Range | |
| 6.5 Vdc, 1 A, 6.5 W, 8.5~18 Vdc Input Range | |
| 6.5 Vdc, 1.5 A, 9.75 W, 8~18 Vdc Input Range | |
| 6.5 Vdc, 2 A, 13 W, 8.5~18 Vdc Input Range | |
| 6.5Vdc, 500mA, 3.25W (max), non-isolated dc regulator | |
| 6W, 12/-12V, 230/-230mA, dual output, isolated DC-DC converter | |
| 6W, 15/-15V, 190/-190mA, dual output, isolated DC-DC converter | |
| 6W, 15V, 400mA, single output, isolated DC-DC converter | |
| 6W, 5/-5V, 500/-500mA, dual output, isolated DC-DC converter | |
| 7.5W, 2.5V, 3000mA, single output, isolated DC-DC converter | |
| 9 Vdc, 0.5 A, 4.5 W, 14~72 Vdc Input Range | |
| 9 Vdc, 0.667 A, 6 W, 9~36 Vdc Input Range | |
| 9 Vdc, 1 A, 9 W, 12~32 Vdc Input Range | |
| 9.9W, 3.3V, 3000mA, single output, isolated DC-DC | |
| 9/-9 Vdc, 0.11 A, 2 W, 10.8~13.2 Vdc Input Range | |
| 9/-9 Vdc, 0.11 A, 2 W, 4.5~5.5 Vdc Input Range | |
| 9/-9 Vdc, 0.166 A, 3 W, 9~18 Vdc Input Range | |
| 9Vdc, 500mA, 4.5W (max), non-isolated dc regulator |
| << Prev | Next >> |