PQMC3-D12-S24-S -- 3 W BOARD MOUNT ISOLATED DC-DC CONVERTER
CUI Inc.
3 W Board Mount Isolated DC-DC Converter
PQMC3-D12-S24-S
Description
24 Vdc, 0.125 A, 3 W
Description
24 Vdc, 0.125 A, 3 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
PQMC3-D12-S24-S |
|
Product Name
|
3 W Board Mount Isolated DC-DC Converter |
|
Type
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
|
DC Output Voltage
|
24.0 volts
|
|
DC Output Current
|
0.1250 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC-DC Converter
Form Factor
Board Mount; Open Frame
Operating Temperature
85 C (185 F)
View Details
ABSOPULSE Electronics Ltd.
Type
DC Power Supply
Technology
Switching Power Supply
Applications
Rugged, Railway Applications
View Details
Type
1
Form Factor
Wall Mount
AC Output Voltage
16.0 volts
View Details