2 W, 15/-15 V, 67/-67 mA, Dual Unregulated Output, Isolated Dc-Dc converter
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PEM2-S15-D15-D |
| Product Name | 2 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 15.0 volts |
| DC Output Current | 0.0670 amps |