CUI Inc. Datasheets for Lighting Inverters
Lighting inverters provide alternating current (AC) power for indoor, outdoor and emergency lighting, signage, and associated controls.
Lighting Inverters: Learn more
| Product Name | Notes |
|---|---|
| 3.3~36 Vdc, 0.3 A, 10.8 W, 5.5~46 Vdc Input Range | |
| 3.3~36 Vdc, 0.3 A, 10.8 W, 5.5~48 Vdc Input Range | |
| 3.3~36 Vdc, 0.35 A, 12.25 W, 5.5~46 Vdc Input Range | |
| 3.3~36 Vdc, 0.35 A, 12.25 W, 5.5~48 Vdc Input Range | |
| 3.3~36 Vdc, 0.5 A, 18 W, 5.5~46 Vdc Input Range | |
| 3.3~36 Vdc, 0.5 A, 18 W, 5.5~48 Vdc Input Range | |
| 3.3~36 Vdc, 0.6 A, 21.6 W, 5.5~46 Vdc Input Range | |
| 3.3~36 Vdc, 0.6 A, 21.6 W, 5.5~48 Vdc Input Range | |
| 3.3~36 Vdc, 0.7 A, 25.2 W, 5.5~46 Vdc Input Range | |
| 3.3~36 Vdc, 0.7 A, 25.2 W, 5.5~48 Vdc Input Range |