CUI Inc. Datasheets for AC-DC Adapters
AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage.
AC-DC Adapters: Learn more
| Product Name | Notes |
|---|---|
| 12 Vdc, 0.5 A, 12 W | |
| 12 Vdc, 0.5 A, 6 W | |
| 12 Vdc, 0.6 A, 7.2 W | |
| 12 Vdc, 1 A, 12 W | |
| 12 Vdc, 1.0 A, 12 W | |
| 12 Vdc, 1.1 A, 13.2 W | |
| 12 Vdc, 1.6 A, 19.2 W | |
| 12 Vdc, 11.67 A, 140 W | |
| 12 Vdc, 16.66 A, 200 W | |
| 12 Vdc, 2 A, 24 W | |
| 12 Vdc, 2.1 A, 25.2 W | |
| 12 Vdc, 2.5 A, 30 W | |
| 12 Vdc, 20.83 A, 250 W | |
| 12 Vdc, 3 A, 36 W | |
| 12 Vdc, 3.0 A, 36 W | |
| 12 Vdc, 4.2 A, 50 W | |
| 12 Vdc, 5 A, 60 W | |
| 12 Vdc, 7 A, 84 W | |
| 12 Vdc, 7.5 A, 90 W | |
| 12 Vdc, 9 A, 120 W | |
| 13.5 Vdc, 6.67 A, 90 W | |
| 15 Vdc, 0.4 A, 6 W | |
| 15 Vdc, 0.5 A, 7.5 W | |
| 15 Vdc, 0.8 A, 12 W | |
| 15 Vdc, 0.8 A, 30 W | |
| 15 Vdc, 1 A, 15 W | |
| 15 Vdc, 1.3 A, 19.5 W | |
| 15 Vdc, 1.6 A, 24 W | |
| 15 Vdc, 1.67 A, 25.05 W | |
| 15 Vdc, 2 A, 30 W | |
| 15 Vdc, 2.4 A, 36 W | |
| 15 Vdc, 2.7 A, 40.5 W | |
| 15 Vdc, 3.34 A, 50 W | |
| 15 Vdc, 4 A, 60 W | |
| 15 Vdc, 4.34 A, 65 W | |
| 15 Vdc, 6 A, 90 W | |
| 15 Vdc, 6.67 A, 100 W | |
| 16 Vdc, 12.5 A, 200 W | |
| 16 Vdc, 15.62 A, 250 W | |
| 16 Vdc, 7.5 A, 120 W | |
| 16 Vdc, 9.38 A, 150 W | |
| 18 Vdc, 0.66 A, 12 W | |
| 18 Vdc, 0.67 A, 11.88 W | |
| 18 Vdc, 0.8 A, 19.8 W | |
| 18 Vdc, 1.4 A, 25.2 W | |
| 18 Vdc, 1.65 A, 30 W | |
| 18 Vdc, 1.66 A, 30 W | |
| 18 Vdc, 1.67 A, 30 W | |
| 18 Vdc, 2 A, 36 W | |
| 18 Vdc, 2.78 A, 50 W | |
| 18 Vdc, 3.33 A, 60 W | |
| 18 Vdc, 3.62 A, 65 W | |
| 18 Vdc, 5 A, 90 W | |
| 19 Vdc, 1.6 A, 30 W | |
| 19 Vdc, 10.53 A, 200 W | |
| 19 Vdc, 13.15 A, 250 W | |
| 19 Vdc, 2.1 A, 39.9 W | |
| 19 Vdc, 2.64 A, 50 W | |
| 19 Vdc, 3.43 A, 65 W | |
| 19 Vdc, 4.74 A, 90 W | |
| 19 Vdc, 5.8 A, 110 W | |
| 19 Vdc, 6.3 A, 120 W | |
| 19 Vdc, 7.9 A, 150 W | |
| 20 Vdc, 10 A, 200 W | |
| 20 Vdc, 12.5 A, 250 W | |
| 20 Vdc, 5.5 A, 110 W | |
| 24 Vdc, 0.5 A, 12 W | |
| 24 Vdc, 0.63 A, 15 W | |
| 24 Vdc, 0.63 A, 15.1 W | |
| 24 Vdc, 0.8 A, 19.2 W | |
| 24 Vdc, 1 A, 24 W | |
| 24 Vdc, 1.05 A, 25.2 W | |
| 24 Vdc, 1.25 A, 30 W | |
| 24 Vdc, 1.5 A, 36 W | |
| 24 Vdc, 1.7 A, 40.8 W | |
| 24 Vdc, 10.42 A, 250 W | |
| 24 Vdc, 2.1 A, 50 W | |
| 24 Vdc, 2.5 A, 60 W | |
| 24 Vdc, 2.71 A, 65 W | |
| 24 Vdc, 3.75 A, 90 W | |
| 24 Vdc, 4.6 A, 110 W | |
| 24 Vdc, 5 A, 120 W | |
| 24 Vdc, 6.25 A, 150 W | |
| 24 Vdc, 8.33 A, 200 W | |
| 3.3 Vdc, 1.5 A, 4.95 W | |
| 36 Vdc, 0.83 A, 30 W | |
| 36 Vdc, 1.66 A, 60 W | |
| 36 Vdc, 4.17 A, 150 W | |
| 36 Vdc, 5.55 A, 200 W | |
| 36 Vdc, 6.94 A, 250 W | |
| 48 Vdc, 0.5 A, 24 W | |
| 48 Vdc, 0.62 A, 30 W | |
| 48 Vdc, 0.75 A, 36 W | |
| 48 Vdc, 1.05 A, 50 W | |
| 48 Vdc, 1.25 A, 60 W | |
| 48 Vdc, 1.36 A, 65 W | |
| 48 Vdc, 2.5 A, 120 W | |
| 48 Vdc, 3.13 A, 150 W | |
| 48 Vdc, 4.16 A, 200 W | |
| 48 Vdc, 5.21 A, 250 W | |
| 48Vdc, 1.88 A, 90 W | |
| 5 V, 0.6 A, 3 W | |
| 5 V, 1 0.6, 3 W | |
| 5 V, 1 A, 5 W | |
| 5 Vdc, 0.6 A, 3 W | |
| 5 Vdc, 1 A, 5 W | |
| 5 Vdc, 1.2 A, 6 W | |
| 5 Vdc, 1.5 A, 7.5 W | |
| 5 Vdc, 2 A, 10 W | |
| 5 Vdc, 2 A, 5 W | |
| 5 Vdc, 2.4 A, 12 W | |
| 5 Vdc, 2.5 A, 12.5 W | |
| 5 Vdc, 3 A, 15 W | |
| 5 Vdc, 4 A, 20 W | |
| 5 Vdc, 4.0 A, 20 W | |
| 5 Vdc, 5 A, 25 W | |
| 5.9 Vdc, 1.2 A, 7.08 W | |
| 5.9 Vdc, 2 A, 11.8 W | |
| 5.9 Vdc, 2 A, 12 W | |
| 5.9 Vdc, 3 A, 17.7 W | |
| 5.95 Vdc, 1 A, 6 W | |
| 6 Vdc, 1.0 A, 6 W | |
| 6 Vdc, 2.0 A, 12 W | |
| 7.5 Vdc, 1 A, 7.5 W | |
| 7.5 Vdc, 4 A, 30 W | |
| 9 Vdc, 0.66 A, 6 W | |
| 9 Vdc, 0.67 A, 6 W | |
| 9 Vdc, 0.67 A, 6.03 W | |
| 9 Vdc, 1.2 A, 10.8 A | |
| 9 Vdc, 1.33 A, 11.97 W | |
| 9 Vdc, 1.33 A, 12 W | |
| 9 Vdc, 1.4 A, 12.6 W | |
| 9 Vdc, 2.2 A, 19.8 W | |
| 9 Vdc, 2.5 A, 22.5W | |
| 9 Vdc, 3 A, 27 W | |
| 9 Vdc, 3.0 A, 27 W | |
| 9 Vdc, 3.3 A, 30 W | |
| 9 Vdc, 3.34 A, 30 W | |
| 9 Vdc, 4 A, 36 W | |
| 9 Vdc, 5 A, 45 W |