15 Vdc, 0.4 A, 6 W, 18~75 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PQZ6-Q48-S15-D |
| Product Name | 6 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 15.0 volts |
| DC Output Current | 0.4000 amps |