PQMC3-D24-S3-S -- 3 W BOARD MOUNT ISOLATED DC-DC CONVERTER
CUI Inc.
3 W Board Mount Isolated DC-DC Converter
PQMC3-D24-S3-S
Description
3 Vdc, 0.758 A, 2.5 W
Description
3 Vdc, 0.758 A, 2.5 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
PQMC3-D24-S3-S |
|
Product Name
|
3 W Board Mount Isolated DC-DC Converter |
|
Type
|
DC-DC Converter
|
|
Form Factor
|
Board Mount
|
|
DC Output Voltage
|
3.0 volts
|
|
DC Output Current
|
0.7580 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC-DC Converter
Operating Temperature
0 to 60 C (32 to 140 F)
DC Output Voltage
12.0 volts
View Details
Type
DC Power Supply; Programmable Power Supply
Features
Adjustable Current
DC Output Voltage
8.0 to 50.0 volts
View Details
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details
Type
DC Power Supply; AC/DC Converter
Form Factor
DIN Rail; Wall Mount
Applications
Instrumentation
View Details