CUI Inc. 1 W Board Mount Isolated DC-DC Converter PRMC1-D12-D15-S

Description
15/-15 Vdc, 0.033/0.033 A, 1 W, 9~18 Vdc Input Range
Datasheet
Description
15/-15 Vdc, 0.033/0.033 A, 1 W, 9~18 Vdc Input Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 W Board Mount Isolated DC-DC Converter - PRMC1-D12-D15-S - CUI Inc.
Tualatin, OR, USA
1 W Board Mount Isolated DC-DC Converter
PRMC1-D12-D15-S
1 W Board Mount Isolated DC-DC Converter PRMC1-D12-D15-S
15/-15 Vdc, 0.033/0.033 A, 1 W, 9~18 Vdc Input Range

15/-15 Vdc, 0.033/0.033 A, 1 W, 9~18 Vdc Input Range

Supplier's Site Datasheet

Technical Specifications

  CUI Inc.
Product Category Power Supplies
Product Number PRMC1-D12-D15-S
Product Name 1 W Board Mount Isolated DC-DC Converter
Type DC-DC Converter
Form Factor Board Mount
DC Output Voltage 15.0 volts
DC Output Current 0.0330 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details