Acme Chip Technology Co., Limited Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59 60 61 62 70 80 82
Product Name Notes
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 8W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 8W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 8W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 12V 1.25W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 250MW
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 500MW
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 8W
DC DC CONVERTER 15V -9V 2W
DC DC CONVERTER 15V 1.25W
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 250MW
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 500MW
DC DC CONVERTER 15V 8W
DC DC CONVERTER 20V -5V 2W
DC DC CONVERTER 24V 1.25W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 10W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 3.27V 5.2V 10W
DC DC CONVERTER 3.3V 1.25W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 250MW
DC DC CONVERTER 3.3V 8W
DC DC CONVERTER 48V 100W
DC DC CONVERTER 5.05V 10W
DC DC CONVERTER 5V 1.25W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 250MW
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 500MW
DC DC CONVERTER 5V 8W
DC DC CONVERTER 7V 1.25W
DC DC CONVERTER 7V 10W
DC DC CONVERTER 9V 1.25W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 250MW
DC DC CONVERTER 9V 2W
DC/DC CONVERTER 10W

<< Prev Next >>